Clippard 3 Way Fully Ported Air Valve E*O-3M-6-H

Description
Electronic Solenoid Valve
Request a Quote Datasheet
Description
Electronic Solenoid Valve
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3 Way Fully Ported Air Valve - E*O-3M-6-H - Clippard
Cincinnati, OH, United States
3 Way Fully Ported Air Valve
E*O-3M-6-H
3 Way Fully Ported Air Valve E*O-3M-6-H
Electronic Solenoid Valve

Electronic Solenoid Valve

Supplier's Site Datasheet

Technical Specifications

  Clippard
Product Category Industrial Valves
Product Number E*O-3M-6-H
Product Name 3 Way Fully Ported Air Valve
Valve Type Control Valve; Directional; Cartridge; Poppet; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
Valve Size 0.19 inch (4.83 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Flow Control Valve - MFC-2 - Clippard
Specs
Valve Type Needle
Primary Material Brass / Bronze
Media Water; Air; Compressed Air
View Details
2 suppliers
Solenoid Valve - 48793000 - Radwell International
Specs
Valve Type Solenoid
Number of Ports 5
View Details
2-Way Miniature Pinch Valve - NPV2-1O-02-24 - Clippard
Specs
Valve Type Pinch; Solenoid
Media Water; Gas; Air
Maximum Pressure 30.00 psi (21.11 m H2O)
View Details
DV 2-Way Valve, Spade Term., Cartridge, 0.070
Specs
Valve Type Control Valve; Cartridge; Poppet; Solenoid
Primary Material Stainless Steel
Media Gas; Air
View Details