The EVP series proportional control valves are 2-way valves designed for precise air or gas flow control in applications such as analytical instruments, ventilators, and blood pressure monitors. They feature a single moving part for long life and low friction, consume 1.9 watts at 73°F, and operate with DC input currents proportional to flow. The valve has a compact in-line or manifold mount design with #10-32 threaded ports and supports orifice sizes including 0.025". Standard seals are nitrile, with FKM and EPDM available. Operating pressure ranges up to 100 psig for the 0.025" orifice, with input voltage ranges of 0 to 10 VDC.
Clippard is pleased to offer the EVP Series Proportional Control Valve as part of our Electronic Valve product line. This product combines the features of the existing EV series valve—long life, low power, and Clippard's reputation for high quality components—with the additional capability of proportional control. The EVP series valve provides air or gas flow control, and varies the output flow based on the current input to the solenoid. The consistent gain of this valve provides a high degree of control for many applications.
| Clippard | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | E*-P-10-25-A0 |
| Product Name | Proportional In-Line and Manafold Control Valve |
| Valve Type | Control Valve |
| Primary Material | Aluminum |
| Media | Gas; Inert Gases; Air; Compressed Air |
| Valve Size | 0.19 inch (4.83 mm) |