The EVP series offers 2-way proportional control valves for precise flow regulation of clean, dry air or inert gases in applications such as analytical instruments and ventilators. The E-PM-20-25-A0 is a manifold-mounted variant featuring a 0.025" orifice, rated for a maximum operating pressure of 100 psig and a 0 to 20 VDC input voltage range. It uses a single internal moving part for long life and low power consumption of 1.9 watts at 72°F. The valve has #10-32 threaded inlet and outlet ports, nitrile seals as standard, and dimensions compatible with a mounting base featuring two #6-32 holes spaced 1.388 inches apart. The valve responds linearly to input current, with flow proportional to the applied signal.
Clippard is pleased to offer the EVP Series Proportional Control Valve as part of our Electronic Valve product line. This product combines the features of the existing EV series valve—long life, low power, and Clippard's reputation for high quality components—with the additional capability of proportional control. The EVP series valve provides air or gas flow control, and varies the output flow based on the current input to the solenoid. The consistent gain of this valve provides a high degree of control for many applications.
| Clippard | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | E-PM-20-25-A0 |
| Product Name | Manifold Mount - Proportional Valves |
| Valve Type | Control Valve; Cartridge |
| Primary Material | Aluminum |
| Media | Gas; Inert Gases; Air; Compressed Air |
| Valve Size | 0.19 inch (4.83 mm) |