Clark Solutions Rotor Type Indicator DG02

Description
The DG02 mechanical flow indicator is used for visual verification of liquid flow. The rotational speed of the rotor is proportional to the liquid flow rate. The domed sight glass allows the rotor to be easily seen at any time. These devices are made of high-quality materials, allowing them to be used with a great variety of liquids. DG02 mechanical flow indicators are used to monitor the flow of liquids of low to medium viscosity in pipe systems.
Datasheet
Description
The DG02 mechanical flow indicator is used for visual verification of liquid flow. The rotational speed of the rotor is proportional to the liquid flow rate. The domed sight glass allows the rotor to be easily seen at any time. These devices are made of high-quality materials, allowing them to be used with a great variety of liquids. DG02 mechanical flow indicators are used to monitor the flow of liquids of low to medium viscosity in pipe systems.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotor Type Indicator - DG02 - Clark Solutions
Hudson, MA, USA
Rotor Type Indicator
DG02
Rotor Type Indicator DG02
The DG02 mechanical flow indicator is used for visual verification of liquid flow. The rotational speed of the rotor is proportional to the liquid flow rate. The domed sight glass allows the rotor to be easily seen at any time. These devices are made of high-quality materials, allowing them to be used with a great variety of liquids. DG02 mechanical flow indicators are used to monitor the flow of liquids of low to medium viscosity in pipe systems.

The DG02 mechanical flow indicator is used for visual verification of liquid flow. The rotational speed of the rotor is proportional to the liquid flow rate. The domed sight glass allows the rotor to be easily seen at any time. These devices are made of high-quality materials, allowing them to be used with a great variety of liquids.

DG02 mechanical flow indicators are used to monitor the flow of liquids of low to medium viscosity in pipe systems.

Supplier's Site Datasheet

Technical Specifications

  Clark Solutions
Product Category Sight Flow Indicators
Product Number DG02
Product Name Rotor Type Indicator
Flow Indicator Style: Rotor
Connection Type Threaded
Body Materials Bronze - Sintered (optional feature); Steel - Stainless (optional feature)
Gasket Material Klingersil C-4400
Mounting Orientation Vertical (optional feature); Horizontal (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Overflow Sights - Model 825 - Kaydon Filtration Corporation
Kaydon Filtration Corporation
Specs
Flow Indicator Style: Plain; Full View
Connection Type Threaded
Body Materials Other; Cast Iron Body
View Details
Single Wall Sight Flow Glass - GX100B-PP - Plast-O-Matic Valves, Inc.
Specs
Flow Indicator Style: Full View
Connection Type Threaded
Body Materials Natural Polypropylene
View Details
Over Flow Sight, Pyrex, 9/16
Specs
Connection Type Threaded
Body Materials Other; Pyrex
Thread Size 0.5000 inch (12.7 mm)
View Details