KADANT Sight Flow Indicators

Description
Kadant sight flow indicators are engineered to provide visual observation of liquid and gas flows. These pipeline indicators are available with ductile iron or bronze bodies. All glass windows are made of Pyrex® or equal. Indicators can be furnished with special transparent-type Mica liners to protect glass against erosion and corrosion. Sight flow indicators are available in sizes from 3/8" to 4" with threaded and flanged options. High Flow Capacity Straight-through internal passage offers little resistance to flow. The flow area of all units is equal to the area of pipe of the same nominal size. High Visibility Extra large round glass windows provide exceptionally good visibility of flow. The entire internal passage is open for observation. Generally, the diameter of the viewing ports exceeds the nominal pipe size. Easy to Install Sight flows can be built into process piping systems as easily as a simple valve or common pipe fitting. Units can be installed in vertical, horizontal or angular piping with flow in either direction.
Datasheet
Description
Kadant sight flow indicators are engineered to provide visual observation of liquid and gas flows. These pipeline indicators are available with ductile iron or bronze bodies. All glass windows are made of Pyrex® or equal. Indicators can be furnished with special transparent-type Mica liners to protect glass against erosion and corrosion. Sight flow indicators are available in sizes from 3/8" to 4" with threaded and flanged options. High Flow Capacity Straight-through internal passage offers little resistance to flow. The flow area of all units is equal to the area of pipe of the same nominal size. High Visibility Extra large round glass windows provide exceptionally good visibility of flow. The entire internal passage is open for observation. Generally, the diameter of the viewing ports exceeds the nominal pipe size. Easy to Install Sight flows can be built into process piping systems as easily as a simple valve or common pipe fitting. Units can be installed in vertical, horizontal or angular piping with flow in either direction.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sight Flow Indicators -  - KADANT
Three Rivers, MI, USA
Sight Flow Indicators
Sight Flow Indicators
Kadant sight flow indicators are engineered to provide visual observation of liquid and gas flows. These pipeline indicators are available with ductile iron or bronze bodies. All glass windows are made of Pyrex® or equal. Indicators can be furnished with special transparent-type Mica liners to protect glass against erosion and corrosion. Sight flow indicators are available in sizes from 3/8" to 4" with threaded and flanged options. High Flow Capacity Straight-through internal passage offers little resistance to flow. The flow area of all units is equal to the area of pipe of the same nominal size. High Visibility Extra large round glass windows provide exceptionally good visibility of flow. The entire internal passage is open for observation. Generally, the diameter of the viewing ports exceeds the nominal pipe size. Easy to Install Sight flows can be built into process piping systems as easily as a simple valve or common pipe fitting. Units can be installed in vertical, horizontal or angular piping with flow in either direction.

Kadant sight flow indicators are engineered to provide visual observation of liquid and gas flows. These pipeline indicators are available with ductile iron or bronze bodies. All glass windows are made of Pyrex® or equal. Indicators can be furnished with special transparent-type Mica liners to protect glass against erosion and corrosion. Sight flow indicators are available in sizes from 3/8" to 4" with threaded and flanged options.

High Flow Capacity

Straight-through internal passage offers little resistance to flow. The flow area of all units is equal to the area of pipe of the same nominal size.

High Visibility

Extra large round glass windows provide exceptionally good visibility of flow. The entire internal passage is open for observation. Generally, the diameter of the viewing ports exceeds the nominal pipe size.

Easy to Install

Sight flows can be built into process piping systems as easily as a simple valve or common pipe fitting. Units can be installed in vertical, horizontal or angular piping with flow in either direction.

Buy Now Datasheet

Technical Specifications

  KADANT
Product Category Sight Flow Indicators
Product Name Sight Flow Indicators
Flow Indicator Style: Plain (optional feature); Full View (optional feature)
Connection Type Threaded (optional feature); Flanged (optional feature)
Body Materials Iron - Ductile
Mounting Orientation Vertical (optional feature); Horizontal (optional feature)
Features Single Window (optional feature); Double Window (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Gravity Oilers - Model 4B - Kaydon Filtration Corporation
Kaydon Filtration Corporation
Specs
Flow Indicator Style: Drip Tube
Connection Type Threaded
Body Materials Other; Cast Iron Body
View Details
Double Wall Sight Flow Glass - GY125V-TF - Plast-O-Matic Valves, Inc.
Specs
Flow Indicator Style: Full View
Connection Type Threaded
Body Materials PTFE
View Details
Full Vision Flow Sight, Acrylic, 5/8” Orifice, 1” Female NPT Inlet, 1” Female NPT Outlet - B1126-3 - Oil-Rite Corp.
Specs
Flow Indicator Style: Full View
Connection Type Threaded
Body Materials Other; Acrylic
View Details
Flow Indicators -  - Armstrong International
Armstrong International
Specs
Flow Indicator Style: Plain
Connection Type Flanged; Butt Weld
Flange Size 1 to 2 inch (25.4 to 50.8 mm)
View Details