OPW Engineered Systems VISI-FLO® Sight Flow Indicator VISI-FLO® 1600 Series

Description
OPW's 1600 Series Sight Flow Indicators are manufactured of quality materials and safety tested to assure long, dependable service at economical prices. Good for monitoring critical fluid flow, lubricant, coolant lines and sprinkler systems. Standard Features Brass construction Single and double window designs Sizes From 1/8"- 2" 125 psig Pressure Rating Available with or without rotor FNPT or BSPT connections
Description
OPW's 1600 Series Sight Flow Indicators are manufactured of quality materials and safety tested to assure long, dependable service at economical prices. Good for monitoring critical fluid flow, lubricant, coolant lines and sprinkler systems. Standard Features Brass construction Single and double window designs Sizes From 1/8"- 2" 125 psig Pressure Rating Available with or without rotor FNPT or BSPT connections

Suppliers

Company
Product
Description
Supplier Links
VISI-FLO® Sight Flow Indicator - VISI-FLO® 1600 Series - OPW Engineered Systems
Lebanon, OH, USA
VISI-FLO® Sight Flow Indicator
VISI-FLO® 1600 Series
VISI-FLO® Sight Flow Indicator VISI-FLO® 1600 Series
OPW's 1600 Series Sight Flow Indicators are manufactured of quality materials and safety tested to assure long, dependable service at economical prices. Good for monitoring critical fluid flow, lubricant, coolant lines and sprinkler systems. Standard Features Brass construction Single and double window designs Sizes From 1/8"- 2" 125 psig Pressure Rating Available with or without rotor FNPT or BSPT connections

OPW's 1600 Series Sight Flow Indicators are manufactured of quality materials and safety tested to assure long, dependable service at economical prices. Good for monitoring critical fluid flow, lubricant, coolant lines and sprinkler systems.

Standard Features

  • Brass construction
  • Single and double window designs
  • Sizes From 1/8"- 2"
  • 125 psig Pressure Rating
  • Available with or without rotor
  • FNPT or BSPT connections
Supplier's Site

Technical Specifications

  OPW Engineered Systems
Product Category Sight Flow Indicators
Product Number VISI-FLO® 1600 Series
Product Name VISI-FLO® Sight Flow Indicator
Flow Indicator Style: Rotor
Connection Type Threaded
Body Materials Bronze - Sintered
Mounting Orientation Horizontal
Unlock Full Specs
to access all available technical data

Similar Products

Overflow Sights - Model 825 - Kaydon Filtration Corporation
Kaydon Filtration Corporation
Specs
Flow Indicator Style: Plain; Full View
Connection Type Threaded
Body Materials Other; Cast Iron Body
View Details
Wafer Sight Flow Indicator - GYW200V-PV - Plast-O-Matic Valves, Inc.
Specs
Flow Indicator Style: Full View
Connection Type Flanged
Body Materials PVC
View Details
Over Flow Sight, Acrylic, 13/16
Specs
Connection Type Threaded
Body Materials Other; Acrylic
Thread Size 0.7500 inch (19.05 mm)
View Details
VISI-FLO® Sight Flow Indicator - VISI-FLO® 1400 Flanged Series - OPW Engineered Systems
Specs
Flow Indicator Style: Flapper (optional feature); Rotor (optional feature); Drip Tube (optional feature)
Connection Type Flanged
Body Materials Bronze - Sintered (optional feature); Iron - Ductile (optional feature); Steel - High Carbon (optional feature); Steel - Stainless (optional feature); Other (optional feature); Alloy 20
View Details