The Model 4B Gravity Sight Feed Oiler offers a clear oil flow view with fine tune-control. The Model 4B allows oil flow by gravity to a lubrication point. The double-window design permits observation of the oil stream from either side. This oiler provides trouble-free service with little or no maintenance required. Its compact design ensures easy installation in confined spaces, and the corrosion-resistant materials guarantee durability even in harsh environments. Ideal for machinery requiring consistent lubrication without electrical power.
| Kaydon Filtration Corporation | |
|---|---|
| Product Category | Sight Flow Indicators |
| Product Number | Model 4B |
| Product Name | Gravity Oilers |
| Flow Indicator Style: | Drip Tube |
| Connection Type | Threaded |
| Body Materials | Other; Cast Iron Body |
| Mounting Orientation | Vertical |