Cirrus Logic, Inc. Low Power, High-performance Delta Sigma Modulator with Test DAC CS5373A

Description
The CS5373A is a single-channel, high-performance, low power, fourth-order Delta Sigma modulator plus an integrated test DAC for sensor and electronics channel testing. The CS5376A is a multifunction digital filter utilizing a low power signal processing architecture to achieve efficient filtering for Delta Sigma modulators. When combined, the CS5373A and CS5376A produce a compact high-resolution, self-testing, analog-to-digital measurement system that is ideal for single-sensor seismic and geophysical applications. The CS5373A modulator provides high dynamic range and low total harmonic distortion, while consuming significantly less power per channel than our previous generation seismic modulators. This modulator consumes 5 mA in normal operation, 220 µA when placed in sleep mode and by halting the input clock of the modulator it enters a power-down state using only 2 µA. The CS5373A integrated Test DAC is a multifunction differential output digital-to-analog converter intended to test high-resolution, low-frequency measurement systems. The dual outputs provide a precision output (OUT±) for testing the electronics channel and a buffered output (BUF±) for in-circuit sensor testing. DAC distortion performance (THD) is typically -116 dB from the precision output and -105 dB from the buffered output. Noise performance is 114 dB SNR over a 430 Hz bandwidth. Driven with a digital Delta Sigma bit-stream from the CS5376A digital filter, the maximum AC analog output voltage is a differential 5 V peak-to-peak signal. Low power consumption, selectable attenuation, dual outputs and programmable test modes make this device ideal for testing single sensor seismic acquisition systems and geophysical instruments. Features CS5373A Features Dual power supply configuration VA+ = 2.5 V; VA- = -2.5 V; VD = 3.3 V Small footprint: 28-pin package Modulator 24-bit analog-to-digital conversion Fourth-order Delta Sigma architecture Clock-jitter-toleran t architecture Input voltage range 5 Vp-p differential High dynamic range (signal-to-noise ratio) 127 dB at 215 Hz bandwidth (2 ms sampling) 124 dB at 430 Hz bandwidth (1 ms sampling) Low Total Harmonic Distortion (THD) -118 dB THD typical -112 dB THD max Low power consumption Normal mode: 5 mA Sleep mode: 220 µA Power-down mode: 2 µA Test DAC Digital Delta Sigma input, differential analog output Selectable differential outputs (OUT±, BUF±) Pin selectable-output attenuation 1, 1/2, 1/4, 1/8, 1/16, 1/32, 1/64 User programmable test modes AC differential/common mode output DC pulse/calibration output AC output voltage: 5 Vp-p differential DC output voltage: 2.5 Vdc differential Outstanding noise performance 114 dB SNR @ 430 Hz bandwidth Low total harmonic distortion (THD) OUT±: -116 dB THD typical, -112 dB THD max BUF±: -105 dB THD typical, -95 dB THD max Low power consumption Normal mode: 8 mA Sleep mode: 500 µA Power-down mode: 120 µA
Datasheet
Description
The CS5373A is a single-channel, high-performance, low power, fourth-order Delta Sigma modulator plus an integrated test DAC for sensor and electronics channel testing. The CS5376A is a multifunction digital filter utilizing a low power signal processing architecture to achieve efficient filtering for Delta Sigma modulators. When combined, the CS5373A and CS5376A produce a compact high-resolution, self-testing, analog-to-digital measurement system that is ideal for single-sensor seismic and geophysical applications. The CS5373A modulator provides high dynamic range and low total harmonic distortion, while consuming significantly less power per channel than our previous generation seismic modulators. This modulator consumes 5 mA in normal operation, 220 µA when placed in sleep mode and by halting the input clock of the modulator it enters a power-down state using only 2 µA. The CS5373A integrated Test DAC is a multifunction differential output digital-to-analog converter intended to test high-resolution, low-frequency measurement systems. The dual outputs provide a precision output (OUT±) for testing the electronics channel and a buffered output (BUF±) for in-circuit sensor testing. DAC distortion performance (THD) is typically -116 dB from the precision output and -105 dB from the buffered output. Noise performance is 114 dB SNR over a 430 Hz bandwidth. Driven with a digital Delta Sigma bit-stream from the CS5376A digital filter, the maximum AC analog output voltage is a differential 5 V peak-to-peak signal. Low power consumption, selectable attenuation, dual outputs and programmable test modes make this device ideal for testing single sensor seismic acquisition systems and geophysical instruments. Features CS5373A Features Dual power supply configuration VA+ = 2.5 V; VA- = -2.5 V; VD = 3.3 V Small footprint: 28-pin package Modulator 24-bit analog-to-digital conversion Fourth-order Delta Sigma architecture Clock-jitter-toleran t architecture Input voltage range 5 Vp-p differential High dynamic range (signal-to-noise ratio) 127 dB at 215 Hz bandwidth (2 ms sampling) 124 dB at 430 Hz bandwidth (1 ms sampling) Low Total Harmonic Distortion (THD) -118 dB THD typical -112 dB THD max Low power consumption Normal mode: 5 mA Sleep mode: 220 µA Power-down mode: 2 µA Test DAC Digital Delta Sigma input, differential analog output Selectable differential outputs (OUT±, BUF±) Pin selectable-output attenuation 1, 1/2, 1/4, 1/8, 1/16, 1/32, 1/64 User programmable test modes AC differential/common mode output DC pulse/calibration output AC output voltage: 5 Vp-p differential DC output voltage: 2.5 Vdc differential Outstanding noise performance 114 dB SNR @ 430 Hz bandwidth Low total harmonic distortion (THD) OUT±: -116 dB THD typical, -112 dB THD max BUF±: -105 dB THD typical, -95 dB THD max Low power consumption Normal mode: 8 mA Sleep mode: 500 µA Power-down mode: 120 µA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power, High-performance Delta Sigma Modulator with Test DAC - CS5373A - Cirrus Logic, Inc.
Austin, TX, USA
Low Power, High-performance Delta Sigma Modulator with Test DAC
CS5373A
Low Power, High-performance Delta Sigma Modulator with Test DAC CS5373A
The CS5373A is a single-channel, high-performance, low power, fourth-order Delta Sigma modulator plus an integrated test DAC for sensor and electronics channel testing. The CS5376A is a multifunction digital filter utilizing a low power signal processing architecture to achieve efficient filtering for Delta Sigma modulators. When combined, the CS5373A and CS5376A produce a compact high-resolution, self-testing, analog-to-digital measurement system that is ideal for single-sensor seismic and geophysical applications. The CS5373A modulator provides high dynamic range and low total harmonic distortion, while consuming significantly less power per channel than our previous generation seismic modulators. This modulator consumes 5 mA in normal operation, 220 µA when placed in sleep mode and by halting the input clock of the modulator it enters a power-down state using only 2 µA. The CS5373A integrated Test DAC is a multifunction differential output digital-to-analog converter intended to test high-resolution, low-frequency measurement systems. The dual outputs provide a precision output (OUT±) for testing the electronics channel and a buffered output (BUF±) for in-circuit sensor testing. DAC distortion performance (THD) is typically -116 dB from the precision output and -105 dB from the buffered output. Noise performance is 114 dB SNR over a 430 Hz bandwidth. Driven with a digital Delta Sigma bit-stream from the CS5376A digital filter, the maximum AC analog output voltage is a differential 5 V peak-to-peak signal. Low power consumption, selectable attenuation, dual outputs and programmable test modes make this device ideal for testing single sensor seismic acquisition systems and geophysical instruments. Features CS5373A Features Dual power supply configuration VA+ = 2.5 V; VA- = -2.5 V; VD = 3.3 V Small footprint: 28-pin package Modulator 24-bit analog-to-digital conversion Fourth-order Delta Sigma architecture Clock-jitter-toleran t architecture Input voltage range 5 Vp-p differential High dynamic range (signal-to-noise ratio) 127 dB at 215 Hz bandwidth (2 ms sampling) 124 dB at 430 Hz bandwidth (1 ms sampling) Low Total Harmonic Distortion (THD) -118 dB THD typical -112 dB THD max Low power consumption Normal mode: 5 mA Sleep mode: 220 µA Power-down mode: 2 µA Test DAC Digital Delta Sigma input, differential analog output Selectable differential outputs (OUT±, BUF±) Pin selectable-output attenuation 1, 1/2, 1/4, 1/8, 1/16, 1/32, 1/64 User programmable test modes AC differential/common mode output DC pulse/calibration output AC output voltage: 5 Vp-p differential DC output voltage: 2.5 Vdc differential Outstanding noise performance 114 dB SNR @ 430 Hz bandwidth Low total harmonic distortion (THD) OUT±: -116 dB THD typical, -112 dB THD max BUF±: -105 dB THD typical, -95 dB THD max Low power consumption Normal mode: 8 mA Sleep mode: 500 µA Power-down mode: 120 µA

The CS5373A is a single-channel, high-performance, low power, fourth-order Delta Sigma modulator plus an integrated test DAC for sensor and electronics channel testing. The CS5376A is a multifunction digital filter utilizing a low power signal processing architecture to achieve efficient filtering for Delta Sigma modulators. When combined, the CS5373A and CS5376A produce a compact high-resolution, self-testing, analog-to-digital measurement system that is ideal for single-sensor seismic and geophysical applications. The CS5373A modulator provides high dynamic range and low total harmonic distortion, while consuming significantly less power per channel than our previous generation seismic modulators. This modulator consumes 5 mA in normal operation, 220 µA when placed in sleep mode and by halting the input clock of the modulator it enters a power-down state using only 2 µA. The CS5373A integrated Test DAC is a multifunction differential output digital-to-analog converter intended to test high-resolution, low-frequency measurement systems. The dual outputs provide a precision output (OUT±) for testing the electronics channel and a buffered output (BUF±) for in-circuit sensor testing. DAC distortion performance (THD) is typically -116 dB from the precision output and -105 dB from the buffered output. Noise performance is 114 dB SNR over a 430 Hz bandwidth. Driven with a digital Delta Sigma bit-stream from the CS5376A digital filter, the maximum AC analog output voltage is a differential 5 V peak-to-peak signal. Low power consumption, selectable attenuation, dual outputs and programmable test modes make this device ideal for testing single sensor seismic acquisition systems and geophysical instruments.

Features

CS5373A Features

  • Dual power supply configuration
    • VA+ = 2.5 V; VA- = -2.5 V; VD = 3.3 V
  • Small footprint: 28-pin package

Modulator

  • 24-bit analog-to-digital conversion
  • Fourth-order Delta Sigma architecture
  • Clock-jitter-tolerant architecture
  • Input voltage range 5 Vp-p differential
  • High dynamic range (signal-to-noise ratio)
    • 127 dB at 215 Hz bandwidth (2 ms sampling)
    • 124 dB at 430 Hz bandwidth (1 ms sampling)
  • Low Total Harmonic Distortion (THD)
    • -118 dB THD typical
    • -112 dB THD max
  • Low power consumption
    • Normal mode: 5 mA
    • Sleep mode: 220 µA
    • Power-down mode: 2 µA

Test DAC

  • Digital Delta Sigma input, differential analog output
  • Selectable differential outputs (OUT±, BUF±)
  • Pin selectable-output attenuation
    • 1, 1/2, 1/4, 1/8, 1/16, 1/32, 1/64
  • User programmable test modes
    • AC differential/common mode output
    • DC pulse/calibration output
  • AC output voltage: 5 Vp-p differential
  • DC output voltage: 2.5 Vdc differential
  • Outstanding noise performance
    • 114 dB SNR @ 430 Hz bandwidth
  • Low total harmonic distortion (THD)
    • OUT±: -116 dB THD typical, -112 dB THD max
    • BUF±: -105 dB THD typical, -95 dB THD max
  • Low power consumption
    • Normal mode: 8 mA
    • Sleep mode: 500 µA
    • Power-down mode: 120 µA
Supplier's Site Datasheet

Technical Specifications

  Cirrus Logic, Inc.
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number CS5373A
Product Name Low Power, High-performance Delta Sigma Modulator with Test DAC
Package Type SSOP
Pins 28
Resolution 24 bits
Dissipation 500 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

DAC0808 8-Bit D/A Converter - DAC0808LCM - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,SOIC
Screening Level Catalog
View Details
7 suppliers
Digital to Analogue Converters - 1922573 - RS Components, Ltd.
Specs
Interface Type Serial; I2C; Serial (i2c)
Package Type μmax
Features Single-Supply
View Details
24BIT Digital-to-Analog Converter IC - 768-CS4391A-KZZR - ERSAELECTRONICS PTE. LTD.
Specs
Interface Type Serial
Package Type TSSOP
Resolution 24 bits
View Details
4 suppliers