Rochester Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD395JD AD395JD

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859433-AD395JD Series: AD395 Operating Temperature Range: 0°C ~ 70°C Features: 12 Bit Digital to Analog Converter 4 28-CDIP Package: Bulk Package: 28-CDIP (0.600", 15.24mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 28-CDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859433-AD395JD Series: AD395 Operating Temperature Range: 0°C ~ 70°C Features: 12 Bit Digital to Analog Converter 4 28-CDIP Package: Bulk Package: 28-CDIP (0.600", 15.24mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 28-CDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD395JD
859433-AD395JD
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD395JD 859433-AD395JD
Manufacturer: Analog Devices Inc. Win Source Part Number: 859433-AD395JD Series: AD395 Operating Temperature Range: 0°C ~ 70°C Features: 12 Bit Digital to Analog Converter 4 28-CDIP Package: Bulk Package: 28-CDIP (0.600", 15.24mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 28-CDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 859433-AD395JD
Series: AD395
Operating Temperature Range: 0°C ~ 70°C
Features: 12 Bit Digital to Analog Converter 4 28-CDIP
Package: Bulk
Package: 28-CDIP (0.600", 15.24mm)
Mounting: Through Hole
Categories: Integrated Circuits (ICs)
Case / Package: 28-CDIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.39.0001

Buy Now Datasheet
Data Acquisition - Digital to Analog Converters (DAC) - AD395JD - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
AD395JD
Data Acquisition - Digital to Analog Converters (DAC) AD395JD
DAC, PARALLEL, WORD INPUT

DAC, PARALLEL, WORD INPUT

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number 859433-AD395JD AD395JD
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD395JD Data Acquisition - Digital to Analog Converters (DAC)
Package Type DIP; 28-CDIP
Unlock Full Specs
to access all available technical data

Similar Products

DAC3283 Dual 16 bit 800MSPS Communications DAC - DAC3283IRGZR - Texas Instruments
Specs
Interface Type Parallel
Package Type VQFN
Screening Level Catalog
View Details
7 suppliers
Digital to Analogue Converters - 1905414 - RS Components, Ltd.
Specs
Interface Type Serial; Serial (3 wire)
Package Type DIP; Dip
Features Single-Supply
View Details
Six-Bit Multiplying D to A Converter - 1506/C - Lansdale Semiconductor, Inc.
Specs
Package Type DIP
Screening Level Commercial
Pins 14
View Details