Cirrus Logic, Inc. Digital to Analog Converters (DAC) CS43198-CNZR

Description
32 Bit Digital to Analog Converter 2 40-QFN (5x5)
Request a Quote Datasheet
Description
32 Bit Digital to Analog Converter 2 40-QFN (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - 598-2476-1-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
598-2476-1-ND
Digital to Analog Converters (DAC) 598-2476-1-ND
32 Bit Digital to Analog Converter 2 40-QFN (5x5)

32 Bit Digital to Analog Converter 2 40-QFN (5x5)

Buy Now Datasheet
Digital to Analog Converters (DAC) - 598-2476-6-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
598-2476-6-ND
Digital to Analog Converters (DAC) 598-2476-6-ND
32 Bit Digital to Analog Converter 2 40-QFN (5x5)

32 Bit Digital to Analog Converter 2 40-QFN (5x5)

Buy Now Datasheet
Digital to Analog Converters (DAC) - 598-2476-2-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
598-2476-2-ND
Digital to Analog Converters (DAC) 598-2476-2-ND
32 Bit Digital to Analog Converter 2 40-QFN (5x5)

32 Bit Digital to Analog Converter 2 40-QFN (5x5)

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - CS43198-CNZR
916065-CS43198-CNZR
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - CS43198-CNZR 916065-CS43198-CNZR
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 916065-CS43198-CNZR Operating Temperature Range: -10°C ~ 70°C Features: 32 Bit Digital to Analog Converter 2 40-QFN (5x5) Package: 40-WFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: CS43198 Categories: Integrated Circuits (ICs) Case / Package: 40-QFN (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks HTSUS: 8542.39.0001 Other Part Number: -CS43198-CNZR, 598-2476-6, 598-2476-1, 598-2476-2

Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 916065-CS43198-CNZR
Operating Temperature Range: -10°C ~ 70°C
Features: 32 Bit Digital to Analog Converter 2 40-QFN (5x5)
Package: 40-WFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: CS43198
Categories: Integrated Circuits (ICs)
Case / Package: 40-QFN (5x5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 27 Weeks
HTSUS: 8542.39.0001
Other Part Number: -CS43198-CNZR, 598-2476-6, 598-2476-1, 598-2476-2

Buy Now Datasheet
Singapore, Singapore
Digital-to-Analog Converter IC
701-CS43198-CNZR
Digital-to-Analog Converter IC 701-CS43198-CNZR
D/A Converter, Product overview: CS43198-CNZR from Cirrus Logic is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-CS43198-CNZR can be used for catalog matching and distributor lookup.

D/A Converter, Product overview: CS43198-CNZR from Cirrus Logic is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-CS43198-CNZR can be used for catalog matching and distributor lookup.

Supplier's Site
Digital to Analog Converters (DAC) - CS43198-CNZR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
CS43198-CNZR
Digital to Analog Converters (DAC) CS43198-CNZR
32 Bit Digital to Analog Converter 2 40-QFN (5x5)

32 Bit Digital to Analog Converter 2 40-QFN (5x5)

Buy Now Datasheet
Data Acquisition - Digital to Analog Converters (DAC) - CS43198-CNZR - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
CS43198-CNZR
Data Acquisition - Digital to Analog Converters (DAC) CS43198-CNZR
IC DAC 32BIT V-OUT 40QFN

IC DAC 32BIT V-OUT 40QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - CS43198-CNZR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
CS43198-CNZR
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) CS43198-CNZR
IC DAC 32BIT V-OUT 40QFN

IC DAC 32BIT V-OUT 40QFN

Supplier's Site

Technical Specifications

  DigiKey DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number 598-2476-1-ND 598-2476-6-ND 598-2476-2-ND 916065-CS43198-CNZR 701-CS43198-CNZR CS43198-CNZR CS43198-CNZR CS43198-CNZR
Product Name Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - CS43198-CNZR Digital-to-Analog Converter IC Digital to Analog Converters (DAC) Data Acquisition - Digital to Analog Converters (DAC) Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Package Type 40-WFQFN Exposed Pad 40-WFQFN Exposed Pad 40-WFQFN Exposed Pad 40-QFN (5x5) 40-WFQFN Exposed Pad 40-WFQFN Exposed Pad
Packing Method Cut Tape (CT) Digi-Reel® Tape Reel Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR
Pins 40 40 40
Resolution 32 bits 32 bits 32 bits 32 bits
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analogue Converters - 7591020 - RS Components, Ltd.
Specs
Package Type DIP; Pdip
Features Single-Supply
Pins 20
View Details
Universal Semiconductor, Inc.
Specs
Package Type DIP
Production Status Full-Production
Screening Level Commercial; Industrial
View Details