Cirris Systems Corp. Signature® 1100R+

Description
Test Point Range: 128-1024 Test Voltage: 5VDC, 6mA max current Connection Resistance Range: 0.1-100Kω, also 500Kω, 1Mω, 5Mω 4-Wire Resistance Range: .005ω to 10ω Testable Components: Resistors, Diodes, Capacitors Scripting Support: Optional Onboard Memory Capacity: 99 wirelists Test Rates: 128 pts / .25 sec. (typical) Usable Adapter Sizes: single, double and quad high. Power: 100-250VAC, 50-60 Hz, Max 50W. The Signature 1100R+ benchtop cable tester packs impressive capabilities into a small, easy-to-use package that fits almost any budget. The large display, coupled with a sensible and easy-to-understand button interface, makes the setup and testing of cables quick and intuitive. The 1100R+ is a new generation of tester from Cirris. Its design combines the latest in test technology with clean usability at an affordable price.
Description
Test Point Range: 128-1024 Test Voltage: 5VDC, 6mA max current Connection Resistance Range: 0.1-100Kω, also 500Kω, 1Mω, 5Mω 4-Wire Resistance Range: .005ω to 10ω Testable Components: Resistors, Diodes, Capacitors Scripting Support: Optional Onboard Memory Capacity: 99 wirelists Test Rates: 128 pts / .25 sec. (typical) Usable Adapter Sizes: single, double and quad high. Power: 100-250VAC, 50-60 Hz, Max 50W. The Signature 1100R+ benchtop cable tester packs impressive capabilities into a small, easy-to-use package that fits almost any budget. The large display, coupled with a sensible and easy-to-understand button interface, makes the setup and testing of cables quick and intuitive. The 1100R+ is a new generation of tester from Cirris. Its design combines the latest in test technology with clean usability at an affordable price.

Suppliers

Company
Product
Description
Supplier Links
Signature® - 1100R+ - Cirris Systems Corp.
Salt Lake City, UT, USA
Signature®
1100R+
Signature® 1100R+
Test Point Range: 128-1024 Test Voltage: 5VDC, 6mA max current Connection Resistance Range: 0.1-100Kω, also 500Kω, 1Mω, 5Mω 4-Wire Resistance Range: .005ω to 10ω Testable Components: Resistors, Diodes, Capacitors Scripting Support: Optional Onboard Memory Capacity: 99 wirelists Test Rates: 128 pts / .25 sec. (typical) Usable Adapter Sizes: single, double and quad high. Power: 100-250VAC, 50-60 Hz, Max 50W. The Signature 1100R+ benchtop cable tester packs impressive capabilities into a small, easy-to-use package that fits almost any budget. The large display, coupled with a sensible and easy-to-understand button interface, makes the setup and testing of cables quick and intuitive. The 1100R+ is a new generation of tester from Cirris. Its design combines the latest in test technology with clean usability at an affordable price.
  • Test Point Range: 128-1024
  • Test Voltage: 5VDC, 6mA max current
  • Connection Resistance Range: 0.1-100KΩ, also 500KΩ, 1MΩ, 5MΩ
  • 4-Wire Resistance Range: .005Ω to 10Ω
  • Testable Components: Resistors, Diodes, Capacitors
  • Scripting Support: Optional
  • Onboard Memory Capacity: 99 wirelists
  • Test Rates: 128 pts / .25 sec. (typical)
  • Usable Adapter Sizes: single, double and quad high.
  • Power: 100-250VAC, 50-60 Hz, Max 50W.

The Signature 1100R+ benchtop cable tester packs impressive capabilities into a small, easy-to-use package that fits almost any budget. The large display, coupled with a sensible and easy-to-understand button interface, makes the setup and testing of cables quick and intuitive. The 1100R+ is a new generation of tester from Cirris. Its design combines the latest in test technology with clean usability at an affordable price.

Supplier's Site

Technical Specifications

  Cirris Systems Corp.
Product Category Cable Testers
Product Number 1100R+
Product Name Signature®
Configuration Benchtop
Cable FireWire (IEEE 1394); LAN / Ethernet; Parallel; SCSI; Serial; USB; Cat 3; Coaxial; VME, DIN
Test Features Diodes; Capacitors; Resistors
Test Points 128 to 1024
Unlock Full Specs
to access all available technical data

Similar Products

Cable Fault Meter - PCE-CLT 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Configuration Handheld
Cable Coaxial; Twisted Pair
Test Features Fault Locator
View Details
Long Haul Submarine Cable Test Set - 5903 - Tinsley Precision Instruments
Tinsley Precision Instruments
Specs
Configuration Floor-Standing
Test Features Capacitors; Resistors
Test Resistance 1 to 10000 ohms
View Details
Signature® - 1100H+ - Cirris Systems Corp.
Cirris Systems Corp.
Specs
Configuration Benchtop
Cable FireWire (IEEE 1394); LAN / Ethernet; Parallel; SCSI; Serial; USB; Cat 3; Coaxial; Twisted Pair; VME, DIN
Test Features Diodes; Capacitors; Resistors; Hipot
View Details
Cable/Harness Tester - 8740N/8740NA/8740FA - Microtest Corporation
Specs
Configuration Benchtop
Cable Serial; USB
Test Features Hipot
View Details