Microtest Corporation Cable/Harness Tester 8740N/8740NA/8740FA

Description
The 8730FA/8730NA/8730N make a break through on the professional wire testing instrument technology. In order to promotethe fast and convenient testing work and more wire setting to the production line personnel, 8730 increases the number of the files setting storage up to 250 groups. It makes the calling speed of setting information fantastic fast! To meet the test requirement of the high production and precise wire, MICROTESTpromotes the sensitivity of the inspection ability of the momentary broken circuit with leading technology. It makes the test speed faster and the conduct preciseness higher. Feature The maximum measured test points is 256 points. It completes “Linear” and “Safety” tests simultaneously No-SegmentLinear Contrast Adjustment of LCD Optimized Man-Machine Interface, Simplified Operation Procedure Provide Single-Side Test / Insulation Test Simple Ox-Horn Terminal Output without Switch Board Pressure Durable or Moisture Problems Provide 320*240 Resolution Graphic LCD Display Number of Test File Setting up to 250 groups USB (Software Update, Test results, Backup Setting) High Speed Intermittence Open/ Short Function Output Electric Current Leakage Allowance of Pressure Durable Test 5mA, Intermittence 10mA The fully programmable continuous test To adopt the advanced technology of the “Intermittence Open/ Short and conductance test” Auto-scan and auto pin search
Datasheet
Description
The 8730FA/8730NA/8730N make a break through on the professional wire testing instrument technology. In order to promotethe fast and convenient testing work and more wire setting to the production line personnel, 8730 increases the number of the files setting storage up to 250 groups. It makes the calling speed of setting information fantastic fast! To meet the test requirement of the high production and precise wire, MICROTESTpromotes the sensitivity of the inspection ability of the momentary broken circuit with leading technology. It makes the test speed faster and the conduct preciseness higher. Feature The maximum measured test points is 256 points. It completes “Linear” and “Safety” tests simultaneously No-SegmentLinear Contrast Adjustment of LCD Optimized Man-Machine Interface, Simplified Operation Procedure Provide Single-Side Test / Insulation Test Simple Ox-Horn Terminal Output without Switch Board Pressure Durable or Moisture Problems Provide 320*240 Resolution Graphic LCD Display Number of Test File Setting up to 250 groups USB (Software Update, Test results, Backup Setting) High Speed Intermittence Open/ Short Function Output Electric Current Leakage Allowance of Pressure Durable Test 5mA, Intermittence 10mA The fully programmable continuous test To adopt the advanced technology of the “Intermittence Open/ Short and conductance test” Auto-scan and auto pin search
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable/Harness Tester - 8740N/8740NA/8740FA - Microtest Corporation
Xizhi Dist., New Taipei City, Taiwan
Cable/Harness Tester
8740N/8740NA/8740FA
Cable/Harness Tester 8740N/8740NA/8740FA
The 8730FA/8730NA/8730N make a break through on the professional wire testing instrument technology. In order to promotethe fast and convenient testing work and more wire setting to the production line personnel, 8730 increases the number of the files setting storage up to 250 groups. It makes the calling speed of setting information fantastic fast! To meet the test requirement of the high production and precise wire, MICROTESTpromotes the sensitivity of the inspection ability of the momentary broken circuit with leading technology. It makes the test speed faster and the conduct preciseness higher. Feature The maximum measured test points is 256 points. It completes “Linear” and “Safety” tests simultaneously No-SegmentLinear Contrast Adjustment of LCD Optimized Man-Machine Interface, Simplified Operation Procedure Provide Single-Side Test / Insulation Test Simple Ox-Horn Terminal Output without Switch Board Pressure Durable or Moisture Problems Provide 320*240 Resolution Graphic LCD Display Number of Test File Setting up to 250 groups USB (Software Update, Test results, Backup Setting) High Speed Intermittence Open/ Short Function Output Electric Current Leakage Allowance of Pressure Durable Test 5mA, Intermittence 10mA The fully programmable continuous test To adopt the advanced technology of the “Intermittence Open/ Short and conductance test” Auto-scan and auto pin search

The 8730FA/8730NA/8730N make a break through on the professional wire testing instrument technology. In order to promotethe fast and convenient testing work and more wire setting to the production line personnel, 8730 increases the number of the files setting storage up to 250 groups. It makes the calling speed of setting information fantastic fast! To meet the test requirement of the high production and precise wire, MICROTESTpromotes the sensitivity of the inspection ability of the momentary broken circuit with leading technology. It makes the test speed faster and the conduct preciseness higher.

Feature

  • The maximum measured test points is 256 points.
  • It completes “Linear” and “Safety” tests simultaneously
  • No-SegmentLinear Contrast Adjustment of LCD
  • Optimized Man-Machine Interface, Simplified Operation Procedure
  • Provide Single-Side Test / Insulation Test
  • Simple Ox-Horn Terminal Output without Switch Board Pressure Durable or Moisture Problems
  • Provide 320*240 Resolution Graphic LCD Display
  • Number of Test File Setting up to 250 groups
  • USB (Software Update, Test results, Backup Setting)
  • High Speed Intermittence Open/ Short Function
  • Output Electric Current Leakage Allowance of Pressure Durable Test 5mA, Intermittence 10mA
  • The fully programmable continuous test
  • To adopt the advanced technology of the “Intermittence Open/ Short and conductance test”
  • Auto-scan and auto pin search
Supplier's Site Datasheet

Technical Specifications

  Microtest Corporation
Product Category Cable Testers
Product Number 8740N/8740NA/8740FA
Product Name Cable/Harness Tester
Configuration Benchtop
Cable Serial; USB
Test Features Hipot
Unlock Full Specs
to access all available technical data

Similar Products

Cable Fault Meter - PCE-CLT 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Configuration Handheld
Cable Coaxial; Twisted Pair
Test Features Fault Locator
View Details
4-Wire Precision Cable/Harness Tester - 8761N/8761NA/8761FA - Microtest Corporation
Specs
Configuration Benchtop
Cable Serial; USB
Test Features Hipot
View Details