Cirris Systems Corp. Signature® 1100H+

Description
Test Point Range: 128-1024 Test Voltage: 5VDC, 6mA max current Hipot Range: 1000: 50-1000VDC (50-700VAC optional) 1500: 50-1500VDC (50-1000VAC optional) Connection Resistance Range: 0.1-100Kω, also 500Kω, 1Mω, 5Mω Insulation Resistance Range: 5M-1000M ohm 4-Wire Resistance Range: .005ω to 10ω Testable Components: Resistors, Diodes, Capacitors Scripting Support: Optional Onboard Memory Capacity: 99 wirelists Test Rates: 128 pts / .25 sec. (typical) Usable Adapter Sizes: single, double and quad high. The Signature 1100H+ cable and harness tester, with its' user-friendly interface and large clear display, carries on the Cirris tradition of easy-to-use, low-cost, portable hipot testers. The large display, coupled with a sensible and easy-to-understand button interface, makes the setup and testing of cables quick and intuitive. The 1100H+ is a new generation of tester from Cirris. Its design offers the latest in technology and usability at an affordable price.
Description
Test Point Range: 128-1024 Test Voltage: 5VDC, 6mA max current Hipot Range: 1000: 50-1000VDC (50-700VAC optional) 1500: 50-1500VDC (50-1000VAC optional) Connection Resistance Range: 0.1-100Kω, also 500Kω, 1Mω, 5Mω Insulation Resistance Range: 5M-1000M ohm 4-Wire Resistance Range: .005ω to 10ω Testable Components: Resistors, Diodes, Capacitors Scripting Support: Optional Onboard Memory Capacity: 99 wirelists Test Rates: 128 pts / .25 sec. (typical) Usable Adapter Sizes: single, double and quad high. The Signature 1100H+ cable and harness tester, with its' user-friendly interface and large clear display, carries on the Cirris tradition of easy-to-use, low-cost, portable hipot testers. The large display, coupled with a sensible and easy-to-understand button interface, makes the setup and testing of cables quick and intuitive. The 1100H+ is a new generation of tester from Cirris. Its design offers the latest in technology and usability at an affordable price.

Suppliers

Company
Product
Description
Supplier Links
Signature® - 1100H+ - Cirris Systems Corp.
Salt Lake City, UT, USA
Signature®
1100H+
Signature® 1100H+
Test Point Range: 128-1024 Test Voltage: 5VDC, 6mA max current Hipot Range: 1000: 50-1000VDC (50-700VAC optional) 1500: 50-1500VDC (50-1000VAC optional) Connection Resistance Range: 0.1-100Kω, also 500Kω, 1Mω, 5Mω Insulation Resistance Range: 5M-1000M ohm 4-Wire Resistance Range: .005ω to 10ω Testable Components: Resistors, Diodes, Capacitors Scripting Support: Optional Onboard Memory Capacity: 99 wirelists Test Rates: 128 pts / .25 sec. (typical) Usable Adapter Sizes: single, double and quad high. The Signature 1100H+ cable and harness tester, with its' user-friendly interface and large clear display, carries on the Cirris tradition of easy-to-use, low-cost, portable hipot testers. The large display, coupled with a sensible and easy-to-understand button interface, makes the setup and testing of cables quick and intuitive. The 1100H+ is a new generation of tester from Cirris. Its design offers the latest in technology and usability at an affordable price.
  • Test Point Range: 128-1024
  • Test Voltage: 5VDC, 6mA max current
  • Hipot Range: 1000: 50-1000VDC (50-700VAC optional)
    1500: 50-1500VDC (50-1000VAC optional)
  • Connection Resistance Range: 0.1-100KΩ, also 500KΩ, 1MΩ, 5MΩ
  • Insulation Resistance Range: 5M-1000M ohm
  • 4-Wire Resistance Range: .005Ω to 10Ω
  • Testable Components: Resistors, Diodes, Capacitors
  • Scripting Support: Optional
  • Onboard Memory Capacity: 99 wirelists
  • Test Rates: 128 pts / .25 sec. (typical)
  • Usable Adapter Sizes: single, double and quad high.

The Signature 1100H+ cable and harness tester, with its' user-friendly interface and large clear display, carries on the Cirris tradition of easy-to-use, low-cost, portable hipot testers. The large display, coupled with a sensible and easy-to-understand button interface, makes the setup and testing of cables quick and intuitive. The 1100H+ is a new generation of tester from Cirris. Its design offers the latest in technology and usability at an affordable price.

Supplier's Site

Technical Specifications

  Cirris Systems Corp.
Product Category Cable Testers
Product Number 1100H+
Product Name Signature®
Configuration Benchtop
Cable FireWire (IEEE 1394); LAN / Ethernet; Parallel; SCSI; Serial; USB; Cat 3; Coaxial; Twisted Pair; VME, DIN
Test Features Diodes; Capacitors; Resistors; Hipot
Test Points 128 to 1024
Unlock Full Specs
to access all available technical data

Similar Products

Cable Detector - PCE-160 CB - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Configuration Handheld
Test Features Fault Locator
View Details
Signature® - 1100R+ - Cirris Systems Corp.
Cirris Systems Corp.
Specs
Configuration Benchtop
Cable FireWire (IEEE 1394); LAN / Ethernet; Parallel; SCSI; Serial; USB; Cat 3; Coaxial; VME, DIN
Test Features Diodes; Capacitors; Resistors
View Details
DB-9 Pocketester™ - Model 51 - Patton Electronics Co.
Patton Electronics Co.
Specs
Configuration Handheld
Cable Serial; DB-9
Test Points 7
View Details