Tinsley Precision Instruments Long Haul Submarine Cable Test Set 5903

Description
The Tinsley 5903 Long Haul Submarine Cable Test Set brings the latest technology to the tried and tested DC methods of cable fault location for both repeatered and un-repeatered systems. The more common test procedures which are associated with the location of types of cable fault such as "open circuits" and "shunt faults" are preprogrammed into the instrument. This allows the procedure to be carried out automatically therefore eliminating operator errors and reducing the uncertainty of the predicted fault position. The instrument may be set for a wide range of voltage and current limits making it suitable for use with most submarine communication cable systems. Safety being an important feature, the instrument gives a continuous indication of the state of charge of the cable under test and will automatically disallow current, voltage or polarity changes to be made until any voltage on the cable has fallen to a level which is safe for both the cable and the instrument. To ensure complete operator safety a number of interlocks operate disconnecting all power before access is allowed to the high voltage areas. The setting up of the instrument is via the menu driven touch screen display. This display is also used to indicate the progress of a test procedure during its implementation. The Ethernet interface is designed for high speed full duplex communication between modules. All functions may also be controlled via a computer and data obtained may be stored for future analysis. This interface may also be used to enable two 5903's to be connected to communicate with each other when carrying out double ended tests such as "no loss of current".
Description
The Tinsley 5903 Long Haul Submarine Cable Test Set brings the latest technology to the tried and tested DC methods of cable fault location for both repeatered and un-repeatered systems. The more common test procedures which are associated with the location of types of cable fault such as "open circuits" and "shunt faults" are preprogrammed into the instrument. This allows the procedure to be carried out automatically therefore eliminating operator errors and reducing the uncertainty of the predicted fault position. The instrument may be set for a wide range of voltage and current limits making it suitable for use with most submarine communication cable systems. Safety being an important feature, the instrument gives a continuous indication of the state of charge of the cable under test and will automatically disallow current, voltage or polarity changes to be made until any voltage on the cable has fallen to a level which is safe for both the cable and the instrument. To ensure complete operator safety a number of interlocks operate disconnecting all power before access is allowed to the high voltage areas. The setting up of the instrument is via the menu driven touch screen display. This display is also used to indicate the progress of a test procedure during its implementation. The Ethernet interface is designed for high speed full duplex communication between modules. All functions may also be controlled via a computer and data obtained may be stored for future analysis. This interface may also be used to enable two 5903's to be connected to communicate with each other when carrying out double ended tests such as "no loss of current".

Suppliers

Company
Product
Description
Supplier Links
Long Haul Submarine Cable Test Set - 5903 - Tinsley Precision Instruments
Braintree, United Kingdom
Long Haul Submarine Cable Test Set
5903
Long Haul Submarine Cable Test Set 5903
The Tinsley 5903 Long Haul Submarine Cable Test Set brings the latest technology to the tried and tested DC methods of cable fault location for both repeatered and un-repeatered systems. The more common test procedures which are associated with the location of types of cable fault such as "open circuits" and "shunt faults" are preprogrammed into the instrument. This allows the procedure to be carried out automatically therefore eliminating operator errors and reducing the uncertainty of the predicted fault position. The instrument may be set for a wide range of voltage and current limits making it suitable for use with most submarine communication cable systems. Safety being an important feature, the instrument gives a continuous indication of the state of charge of the cable under test and will automatically disallow current, voltage or polarity changes to be made until any voltage on the cable has fallen to a level which is safe for both the cable and the instrument. To ensure complete operator safety a number of interlocks operate disconnecting all power before access is allowed to the high voltage areas. The setting up of the instrument is via the menu driven touch screen display. This display is also used to indicate the progress of a test procedure during its implementation. The Ethernet interface is designed for high speed full duplex communication between modules. All functions may also be controlled via a computer and data obtained may be stored for future analysis. This interface may also be used to enable two 5903's to be connected to communicate with each other when carrying out double ended tests such as "no loss of current".

The Tinsley 5903 Long Haul Submarine Cable Test Set brings the latest technology to the tried and tested DC methods of cable fault location for both repeatered and un-repeatered systems. The more common test procedures which are associated with the location of types of cable fault such as "open circuits" and "shunt faults" are preprogrammed into the instrument. This allows the procedure to be carried out automatically therefore eliminating operator errors and reducing the uncertainty of the predicted fault position. The instrument may be set for a wide range of voltage and current limits making it suitable for use with most submarine communication cable systems. Safety being an important feature, the instrument gives a continuous indication of the state of charge of the cable under test and will automatically disallow current, voltage or polarity changes to be made until any voltage on the cable has fallen to a level which is safe for both the cable and the instrument. To ensure complete operator safety a number of interlocks operate disconnecting all power before access is allowed to the high voltage areas. The setting up of the instrument is via the menu driven touch screen display. This display is also used to indicate the progress of a test procedure during its implementation. The Ethernet interface is designed for high speed full duplex communication between modules. All functions may also be controlled via a computer and data obtained may be stored for future analysis. This interface may also be used to enable two 5903's to be connected to communicate with each other when carrying out double ended tests such as "no loss of current".

Supplier's Site

Technical Specifications

  Tinsley Precision Instruments
Product Category Cable Testers
Product Number 5903
Product Name Long Haul Submarine Cable Test Set
Configuration Floor-Standing
Unlock Full Specs
to access all available technical data

Similar Products

Cable Detector - PCE-160 CB - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Configuration Handheld
Test Features Fault Locator
View Details
High Resistance Fault Locator - 5762N - Tinsley Precision Instruments
Tinsley Precision Instruments
Specs
Configuration Benchtop
Test Features Resistors; Fault Locator
View Details
Cable Tester - FBCT2034B - Ningbo Best Group Co., Ltd.
Ningbo Best Group Co., Ltd.
View Details