PCE Instruments / PCE Americas Inc. Cable Fault Meter PCE-CLT 10

Description
Cable Fault Meter PCE-CLT 10 Cable length measuring device with high measuring accuracy and fast measuring results / 2.4" TFT display / Measuring range up to 3000 meters (9842.5 ft) / 20 preset cable types / Compact design / additional storage option for up to 99 cable types The cable length measuring device PCE-CLT 10 is a multifunctional device which enables high accuracy and fast measurement results. If used appropriately, the cable length meter can be used to measure cables that have already been installed and are still to be installed. The cable length measuring device can be used to determine cable lengths of up to three kilometers. This is done by a time domain reflectometer. On the cable length measuring device itself, 20 standard types of cables are pre-stored and further storage of up to 99 cable types is also possible on the device itself. The stored data can be viewed directly on the device and can be used as required. Due to the built-in technology comparatively short cables can already be tested. The minimum length that a cable must have, which should be examined with the Cable Length Gauge. To increase battery life, the device automatically shuts off after 10 minutes of inactivity. This automatic shutdown can be set individually by the user at intervals of 10 minutes. In addition to the automatic shutdown, the device offers a bright TFT display, which makes a quick reading of the measurement results also possible due to its backlighting.
Request a Quote
Description
Cable Fault Meter PCE-CLT 10 Cable length measuring device with high measuring accuracy and fast measuring results / 2.4" TFT display / Measuring range up to 3000 meters (9842.5 ft) / 20 preset cable types / Compact design / additional storage option for up to 99 cable types The cable length measuring device PCE-CLT 10 is a multifunctional device which enables high accuracy and fast measurement results. If used appropriately, the cable length meter can be used to measure cables that have already been installed and are still to be installed. The cable length measuring device can be used to determine cable lengths of up to three kilometers. This is done by a time domain reflectometer. On the cable length measuring device itself, 20 standard types of cables are pre-stored and further storage of up to 99 cable types is also possible on the device itself. The stored data can be viewed directly on the device and can be used as required. Due to the built-in technology comparatively short cables can already be tested. The minimum length that a cable must have, which should be examined with the Cable Length Gauge. To increase battery life, the device automatically shuts off after 10 minutes of inactivity. This automatic shutdown can be set individually by the user at intervals of 10 minutes. In addition to the automatic shutdown, the device offers a bright TFT display, which makes a quick reading of the measurement results also possible due to its backlighting.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Fault Meter - PCE-CLT 10 - PCE Instruments / PCE Americas Inc.
Jupiter, FL, United States
Cable Fault Meter
PCE-CLT 10
Cable Fault Meter PCE-CLT 10
Cable Fault Meter PCE-CLT 10 Cable length measuring device with high measuring accuracy and fast measuring results / 2.4" TFT display / Measuring range up to 3000 meters (9842.5 ft) / 20 preset cable types / Compact design / additional storage option for up to 99 cable types The cable length measuring device PCE-CLT 10 is a multifunctional device which enables high accuracy and fast measurement results. If used appropriately, the cable length meter can be used to measure cables that have already been installed and are still to be installed. The cable length measuring device can be used to determine cable lengths of up to three kilometers. This is done by a time domain reflectometer. On the cable length measuring device itself, 20 standard types of cables are pre-stored and further storage of up to 99 cable types is also possible on the device itself. The stored data can be viewed directly on the device and can be used as required. Due to the built-in technology comparatively short cables can already be tested. The minimum length that a cable must have, which should be examined with the Cable Length Gauge. To increase battery life, the device automatically shuts off after 10 minutes of inactivity. This automatic shutdown can be set individually by the user at intervals of 10 minutes. In addition to the automatic shutdown, the device offers a bright TFT display, which makes a quick reading of the measurement results also possible due to its backlighting.

Cable Fault Meter PCE-CLT 10

Cable length measuring device with high measuring accuracy and fast measuring results / 2.4" TFT display / Measuring range up to 3000 meters (9842.5 ft) / 20 preset cable types / Compact design / additional storage option for up to 99 cable types

The cable length measuring device PCE-CLT 10 is a multifunctional device which enables high accuracy and fast measurement results. If used appropriately, the cable length meter can be used to measure cables that have already been installed and are still to be installed. The cable length measuring device can be used to determine cable lengths of up to three kilometers. This is done by a time domain reflectometer. On the cable length measuring device itself, 20 standard types of cables are pre-stored and further storage of up to 99 cable types is also possible on the device itself. The stored data can be viewed directly on the device and can be used as required. Due to the built-in technology comparatively short cables can already be tested. The minimum length that a cable must have, which should be examined with the Cable Length Gauge.

To increase battery life, the device automatically shuts off after 10 minutes of inactivity. This automatic shutdown can be set individually by the user at intervals of 10 minutes. In addition to the automatic shutdown, the device offers a bright TFT display, which makes a quick reading of the measurement results also possible due to its backlighting.

Supplier's Site

Technical Specifications

  PCE Instruments / PCE Americas Inc.
Product Category Cable Testers
Product Number PCE-CLT 10
Product Name Cable Fault Meter
Configuration Handheld
Unlock Full Specs
to access all available technical data

Similar Products

Cable Detector - PCE-160 CB - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Configuration Handheld
Test Features Fault Locator
View Details
Cable Detector - PCE-LT 12 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Configuration Handheld
Test Features Fault Locator
View Details
Cable Fault Meter - PCE-180 CBN - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Configuration Handheld
Test Features Fault Locator; Other; Detects wires and cables.
View Details
Cable Fault Meter - PCE-CL 20 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Configuration Handheld
Test Features Fault Locator
View Details