Churod Americas, Inc. 12-20A Miniature Latching Relay CHI03L Series

Description
12-20A Miniature Latching Relay
Request a Quote
Description
12-20A Miniature Latching Relay
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CHI03L Series is a family of miniature latching relays with a 12A to 20A contact rating, available in 1 Form A (SPST) or 1 Form C (SPDT) configurations. It features a flux-tight or wash-tight sealed enclosure, measuring 29.3mm × 12.7mm × 15.3mm, and uses Ag alloy contacts. Coil operating voltages range from 3 to 48VDC, with single-coil latching at 400mW and dual-coil latching at 600mW. The relay supports switching up to 277VAC and 20A for resistive loads, with a mechanical endurance of 1,000,000 operations and electrical endurance up to 30,000 operations at 20A. It complies with cULus, TUV, and CQC standards, and meets RoHS and REACH SvHC requirements. The relay operates between -40°C and +85°C, with an approximate weight of 14g and PCB terminal termination.

Datasheet Summary
Powered by GS/AI

The CHI03L Series is a family of miniature latching relays with a 12A to 20A contact rating, available in 1 Form A (SPST) or 1 Form C (SPDT) configurations. It features a flux-tight or wash-tight sealed enclosure, measuring 29.3mm × 12.7mm × 15.3mm, and uses Ag alloy contacts. Coil operating voltages range from 3 to 48VDC, with single-coil latching at 400mW and dual-coil latching at 600mW. The relay supports switching up to 277VAC and 20A for resistive loads, with a mechanical endurance of 1,000,000 operations and electrical endurance up to 30,000 operations at 20A. It complies with cULus, TUV, and CQC standards, and meets RoHS and REACH SvHC requirements. The relay operates between -40°C and +85°C, with an approximate weight of 14g and PCB terminal termination.

Suppliers

Company
Product
Description
Supplier Links
12-20A Miniature Latching Relay - CHI03L Series - Churod Americas, Inc.
Wayne, PA, United States
12-20A Miniature Latching Relay
CHI03L Series
12-20A Miniature Latching Relay CHI03L Series
12-20A Miniature Latching Relay

12-20A Miniature Latching Relay

Supplier's Site Datasheet

Technical Specifications

  Churod Americas, Inc.
Product Category Electromechanical Relays
Product Number CHI03L Series
Product Name 12-20A Miniature Latching Relay
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw (optional feature); Double Throw (optional feature)
Features Sealed Relay (optional feature)
Approvals REACH SvHC compliance; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

63A Latching relay - CHC-63L - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
31A/35A Miniature Power Relay - CHFN-H Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
16A Miniature Power Relay - A16-H series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
80A-125A Latching relay - CHDR-L - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details