The CHAK01 and CHAK02 series are 40A automotive PCB relays with 1 Form A, 1 Form B, or 1 Form C contact arrangements, designed for switching resistive loads up to 40A at 30VDC. They operate on 12VDC or 24VDC coils with a power consumption of 1.6W, and feature Silver Alloy contacts with a maximum initial contact resistance of 200mΩ. The relays have an operate time of 10ms max and a release time of 10ms max, with an insulation resistance of 100MΩ min. They are rated for ambient temperatures from -40℃ to +125℃, with mechanical endurance of 10,000,000 operations and electrical endurance of 100,000 operations at rated load. The packaging is PCB terminal with unenclosed or wash-tight sealed options, and the weight is approximately 19g. Both versions comply with RoHS and ELV directives.
40A Automotive PCB Relay
| Churod Americas, Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | CHAK01 & 2 Series |
| Product Name | 40A Automotive PCB Relay |
| Relay Type | Automotive |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |
| Throw | Single Throw (optional feature); Double Throw (optional feature) |
| Features | Sealed Relay (optional feature) |