Churod Americas, Inc. 40A Automotive Relay CHAF4 Series

Description
40A Automotive Relay
Request a Quote
Description
40A Automotive Relay
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CHAF4 Series is a 40A automotive relay with 1 Form A or 1 Form C contacts, designed for automotive applications such as cooling fan and defogger control. It operates at 12VDC or 24VDC with a coil power of 1.6W or 1.8W, and supports a maximum switching current of 40A at 30VDC, yielding 560W maximum switching power. Contacts are silver alloy with 200mΩ maximum initial resistance at 10A. Mechanical endurance is 10,000,000 operations; electrical endurance is 100,000 operations under rated load. The relay has a -40°C to +125°C operating range, 10ms operate and release times, and complies with RoHS and ELV. Insulation resistance is 100MΩ min at 500VDC; dielectric strength is 500VAC between coil and contacts and between open contacts. It is available in vented or sealed enclosures with QC or PCB terminals, and weighs approximately 26g.

Datasheet Summary
Powered by GS/AI

The CHAF4 Series is a 40A automotive relay with 1 Form A or 1 Form C contacts, designed for automotive applications such as cooling fan and defogger control. It operates at 12VDC or 24VDC with a coil power of 1.6W or 1.8W, and supports a maximum switching current of 40A at 30VDC, yielding 560W maximum switching power. Contacts are silver alloy with 200mΩ maximum initial resistance at 10A. Mechanical endurance is 10,000,000 operations; electrical endurance is 100,000 operations under rated load. The relay has a -40°C to +125°C operating range, 10ms operate and release times, and complies with RoHS and ELV. Insulation resistance is 100MΩ min at 500VDC; dielectric strength is 500VAC between coil and contacts and between open contacts. It is available in vented or sealed enclosures with QC or PCB terminals, and weighs approximately 26g.

Suppliers

Company
Product
Description
Supplier Links
40A Automotive Relay - CHAF4 Series - Churod Americas, Inc.
Wayne, PA, United States
40A Automotive Relay
CHAF4 Series
40A Automotive Relay CHAF4 Series
40A Automotive Relay

40A Automotive Relay

Supplier's Site Datasheet

Technical Specifications

  Churod Americas, Inc.
Product Category Electromechanical Relays
Product Number CHAF4 Series
Product Name 40A Automotive Relay
Relay Type Automotive
Mounting Bracket (Flange) Mount; Socket or Plug-in Style
Poles Single Pole (SP)
Throw Single Throw (optional feature)
Features Sealed Relay (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

8A Miniature Power Relay - CHZ05 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Double Pole (DP)
View Details
10A Miniature Power Relay - A2 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
7A-10A Miniature Power Relay - CHMN Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
16A Miniature Power Relay - CHZ02 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard; Socket or Plug-in Style
Poles Single Pole (SP)
View Details