Churod Americas, Inc. 16A Miniature Power Relay CHZ02 Series

Description
16A Miniature Power Relay
Request a Quote
Description
16A Miniature Power Relay
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CHZ02 Series is a 16A miniature power relay available in 1 Form A (SPST) or 1 Form C (SPDT) contact arrangements, designed for use in appliances, power supplies, and industrial control systems. It features PCB terminals, a compact size of 29.2mm × 12.8mm × 20.9mm, and weighs approximately 13g. The relay supports coil voltages from 5VDC to 48VDC with sensitive (540mW) or standard (720mW) power options, and operates at ambient temperatures from -40°C to +85°C. It meets cULus, TUV, and CQC requirements, has a 5,000VAC dielectric strength between coil and contact, a 10,000V surge voltage withstand, and an insulation resistance of 1,000MΩ min. Contact ratings are 16A at 250VAC or 30VDC with Ag alloy contacts. Enclosure options include vented (RTII) and sealed (RTIII) types with 94V-0 flammability rating.

Datasheet Summary
Powered by GS/AI

The CHZ02 Series is a 16A miniature power relay available in 1 Form A (SPST) or 1 Form C (SPDT) contact arrangements, designed for use in appliances, power supplies, and industrial control systems. It features PCB terminals, a compact size of 29.2mm × 12.8mm × 20.9mm, and weighs approximately 13g. The relay supports coil voltages from 5VDC to 48VDC with sensitive (540mW) or standard (720mW) power options, and operates at ambient temperatures from -40°C to +85°C. It meets cULus, TUV, and CQC requirements, has a 5,000VAC dielectric strength between coil and contact, a 10,000V surge voltage withstand, and an insulation resistance of 1,000MΩ min. Contact ratings are 16A at 250VAC or 30VDC with Ag alloy contacts. Enclosure options include vented (RTII) and sealed (RTIII) types with 94V-0 flammability rating.

Suppliers

Company
Product
Description
Supplier Links
16A Miniature Power Relay - CHZ02 Series - Churod Americas, Inc.
Wayne, PA, United States
16A Miniature Power Relay
CHZ02 Series
16A Miniature Power Relay CHZ02 Series
16A Miniature Power Relay

16A Miniature Power Relay

Supplier's Site Datasheet

Technical Specifications

  Churod Americas, Inc.
Product Category Electromechanical Relays
Product Number CHZ02 Series
Product Name 16A Miniature Power Relay
Relay Type General
Mounting PCBoard; Socket or Plug-in Style
Poles Single Pole (SP)
Throw Single Throw (optional feature); Double Throw (optional feature)
Features Sealed Relay (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

8A Forcibly Guided Relay - CHSR2 series - Churod Americas, Inc.
Specs
Mounting PCBoard; Socket or Plug-in Style
Poles Double Pole (DP)
Throw Single Throw
View Details
35A/40A Automotive Relay - CHAA4 Series - Churod Americas, Inc.
Specs
Relay Type Automotive
Mounting Socket or Plug-in Style
Poles Single Pole (SP)
View Details
20A-30A Miniature Power Relay - CHE/CHEN Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
10A 300VDC Miniature Power Relay - CHI04 Series - Churod Americas, Inc.
Specs
Relay Type General; High Voltage Relay
Mounting PCBoard
Poles Single Pole (SP)
View Details