Churod Americas, Inc. 10A 300VDC Miniature Power Relay CHI04 Series

Description
10A 300VDC Miniature Power Relay
Request a Quote
Description
10A 300VDC Miniature Power Relay
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CHI04 series is a 10A 300VDC miniature power relay with a 1-form A (SPST-NO) contact arrangement and a PCB terminal mounting style. It has dimensions of 29.3×12.7×19.0 mm and weighs approximately 15g. The relay supports a maximum switching voltage of 420VDC and 300VAC, with a maximum switching current of 16A and a maximum switching power of 3,000W resistive or 4,800VA. It features a 5,000VAC dielectric strength between coil and contacts, an insulation resistance of 1,000 MΩ min., and operates within a temperature range of -40℃ to +105℃. The coil operates at 5 to 48VDC with a power rating of 400mW and meets UL/cUL, TUV, and CQC requirements, is RoHS compliant, and has a V-0 flammability rating. The enclosure is available in vented (RT II) or sealed (RT III) versions.

Datasheet Summary
Powered by GS/AI

The CHI04 series is a 10A 300VDC miniature power relay with a 1-form A (SPST-NO) contact arrangement and a PCB terminal mounting style. It has dimensions of 29.3×12.7×19.0 mm and weighs approximately 15g. The relay supports a maximum switching voltage of 420VDC and 300VAC, with a maximum switching current of 16A and a maximum switching power of 3,000W resistive or 4,800VA. It features a 5,000VAC dielectric strength between coil and contacts, an insulation resistance of 1,000 MΩ min., and operates within a temperature range of -40℃ to +105℃. The coil operates at 5 to 48VDC with a power rating of 400mW and meets UL/cUL, TUV, and CQC requirements, is RoHS compliant, and has a V-0 flammability rating. The enclosure is available in vented (RT II) or sealed (RT III) versions.

Suppliers

Company
Product
Description
Supplier Links
10A 300VDC Miniature Power Relay - CHI04 Series - Churod Americas, Inc.
Wayne, PA, United States
10A 300VDC Miniature Power Relay
CHI04 Series
10A 300VDC Miniature Power Relay CHI04 Series
10A 300VDC Miniature Power Relay

10A 300VDC Miniature Power Relay

Supplier's Site Datasheet

Technical Specifications

  Churod Americas, Inc.
Product Category Electromechanical Relays
Product Number CHI04 Series
Product Name 10A 300VDC Miniature Power Relay
Relay Type General; High Voltage Relay
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
Features Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products

30A-60A Miniature Power Relay - CHS01 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
20A-30A Miniature Power Relay - CHE/CHEN Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
16A Miniature Power Relay - CHZ02 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard; Socket or Plug-in Style
Poles Single Pole (SP)
View Details
4 Pole, 6A Forcibly Guided Relay - CHSR4 Series - Churod Americas, Inc.
Specs
Mounting PCBoard; Socket or Plug-in Style
Poles Four Pole (4P)
Throw Single Throw
View Details