Churod Americas, Inc. 150A/200A Large Power Relay CHAR-150/200 Series

Description
150A/200A Large Power Relay
Request a Quote
Description
150A/200A Large Power Relay
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CHAR series is a 1-form X large power relay for high-current switching in solar inverters and industrial controls. It features PCB terminals, a 47.7mm × 40.1mm × 51.8mm footprint, and weighs 194g. Coil options include 12VDC, 24VDC, and 48VDC at 3.2W power. It switches up to 220A at 830VAC, with contact ratings of 50A make, 220A carry, and 50A break for the A200 variant. Contacts are silver alloy with 1mΩ max. resistance at DC 20A. Electrical endurance is 30,000 cycles under resistive load; mechanical endurance exceeds 1,000,000 cycles. Operate and release times are 35ms and 30ms max. at nominal voltage. Insulation resistance is 1,000MΩ min. at 1000VDC. Dielectric strength is 4,500VAC between coil and contacts, and 2,500VAC between open contacts. The enclosure is V-0 rated and vented. Operating temperature ranges from -40°C to +85°C, humidity from 20% to 85% RH. Complies with UL/cUL, TUV, RoHS, and REACH SvHC.

Datasheet Summary
Powered by GS/AI

The CHAR series is a 1-form X large power relay for high-current switching in solar inverters and industrial controls. It features PCB terminals, a 47.7mm × 40.1mm × 51.8mm footprint, and weighs 194g. Coil options include 12VDC, 24VDC, and 48VDC at 3.2W power. It switches up to 220A at 830VAC, with contact ratings of 50A make, 220A carry, and 50A break for the A200 variant. Contacts are silver alloy with 1mΩ max. resistance at DC 20A. Electrical endurance is 30,000 cycles under resistive load; mechanical endurance exceeds 1,000,000 cycles. Operate and release times are 35ms and 30ms max. at nominal voltage. Insulation resistance is 1,000MΩ min. at 1000VDC. Dielectric strength is 4,500VAC between coil and contacts, and 2,500VAC between open contacts. The enclosure is V-0 rated and vented. Operating temperature ranges from -40°C to +85°C, humidity from 20% to 85% RH. Complies with UL/cUL, TUV, RoHS, and REACH SvHC.

Suppliers

Company
Product
Description
Supplier Links
150A/200A Large Power Relay - CHAR-150/200 Series - Churod Americas, Inc.
Wayne, PA, United States
150A/200A Large Power Relay
CHAR-150/200 Series
150A/200A Large Power Relay CHAR-150/200 Series
150A/200A Large Power Relay

150A/200A Large Power Relay

Supplier's Site Datasheet

Technical Specifications

  Churod Americas, Inc.
Product Category High Voltage Relays
Product Number CHAR-150/200 Series
Product Name 150A/200A Large Power Relay
Poles Single Pole (SP)
Throw Single Throw
DC Coil Voltage 12 to 48 volts
DC Power 3.2 watts
Resistance 45 to 720 ohms
Unlock Full Specs
to access all available technical data

Similar Products

600A High Voltage Direct Current Relay - CHPV-S600 - Churod Americas, Inc.
Specs
Poles Single Pole (SP)
Throw Single Throw
DC Coil Voltage 12 to 24 volts
View Details
120A High Voltage Direct Current Relay - CHEV-NA120 - Churod Americas, Inc.
Specs
Poles Single Pole (SP)
Throw Single Throw
DC Coil Voltage 12 to 24 volts
View Details
20A HVDC Relay - CHDR1-20 - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Poles Single Pole (SP)
Throw Single Throw
DC Coil Voltage 9 to 110 volts
View Details
250A High Voltage Direct Current Relay - CHPV-S250 - Churod Americas, Inc.
Specs
Poles Single Pole (SP)
Throw Single Throw
DC Coil Voltage 12 to 24 volts
View Details