Churod Americas, Inc. 120A High Voltage Direct Current Relay CHEV-NA120

Description
120A High Voltage Direct Current Relay
Request a Quote
Description
120A High Voltage Direct Current Relay
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

CHEV-NA120 is a 120A high-voltage direct current relay designed for energy storage systems, charging piles, solar inverters, and construction machinery. It features ceramic brazing sealed technology with hydrogen gas filling to ensure low and stable contact resistance, and meets IP67 protection for the contact section. Rated for continuous operation at 85°C with a switching voltage up to 1000VDC and maximum breaking current of 1200A at 450VDC, it includes one main and one auxiliary Form A contact rated at 30VDC, 2A. The relay has an operating time of ≤25ms and release time of ≤15ms, with electrical endurance of 6000 operations under resistive load and mechanical endurance of 2×10⁵ cycles. It complies with IEC 60664-1 for insulation and dielectric strength requirements, rated at 3.0kV between coil and contacts. The device weighs approximately 211g and is mounted horizontally or vertically using M4 screws with a torque of 2.2N·m max.

Datasheet Summary
Powered by GS/AI

CHEV-NA120 is a 120A high-voltage direct current relay designed for energy storage systems, charging piles, solar inverters, and construction machinery. It features ceramic brazing sealed technology with hydrogen gas filling to ensure low and stable contact resistance, and meets IP67 protection for the contact section. Rated for continuous operation at 85°C with a switching voltage up to 1000VDC and maximum breaking current of 1200A at 450VDC, it includes one main and one auxiliary Form A contact rated at 30VDC, 2A. The relay has an operating time of ≤25ms and release time of ≤15ms, with electrical endurance of 6000 operations under resistive load and mechanical endurance of 2×10⁵ cycles. It complies with IEC 60664-1 for insulation and dielectric strength requirements, rated at 3.0kV between coil and contacts. The device weighs approximately 211g and is mounted horizontally or vertically using M4 screws with a torque of 2.2N·m max.

Suppliers

Company
Product
Description
Supplier Links
120A High Voltage Direct Current Relay - CHEV-NA120 - Churod Americas, Inc.
Wayne, PA, United States
120A High Voltage Direct Current Relay
CHEV-NA120
120A High Voltage Direct Current Relay CHEV-NA120
120A High Voltage Direct Current Relay

120A High Voltage Direct Current Relay

Supplier's Site Datasheet

Technical Specifications

  Churod Americas, Inc.
Product Category High Voltage Relays
Product Number CHEV-NA120
Product Name 120A High Voltage Direct Current Relay
Poles Single Pole (SP)
Throw Single Throw
DC Coil Voltage 12 to 24 volts
DC Power 3.6 watts
Resistance 44 to 174 ohms
Unlock Full Specs
to access all available technical data

Similar Products

90A Photovoltaic Relay - CHAR-A90C Series - Churod Americas, Inc.
Specs
Poles Single Pole (SP)
Throw Single Throw
DC Coil Voltage 6 to 48 volts
View Details
250A High Voltage Direct Current Relay - CHEV-H250E - Churod Americas, Inc.
Specs
Poles Single Pole (SP)
Throw Single Throw
DC Coil Voltage 12 to 24 volts
View Details
50A/70A AC Relay - CHAR1 Series - Churod Americas, Inc.
Specs
Poles Single Pole (SP)
Throw Single Throw
DC Coil Voltage 9 to 110 volts
View Details
500A High Voltage Direct Current Relay - CHEV-P500E - Churod Americas, Inc.
Specs
Poles Single Pole (SP)
Throw Single Throw
DC Coil Voltage 12 to 24 volts
View Details