Churod Americas, Inc. 20A High Voltage Direct Current Relay CHPV -S20

Description
20A High Voltage Direct Current Relay
Request a Quote
Description
20A High Voltage Direct Current Relay
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CHPV-S20 is a 20A high voltage DC relay designed for use in energy storage systems, solar inverters, and charging piles. It features ceramic brazing sealed technology with hydrogen gas filling to minimize contact oxidation and ensure low, stable contact resistance. The relay has a 1 Form A contact arrangement, rated for continuous current up to 20A at 85°C and switching up to 1500VDC with a maximum breaking current of 200A at 1000VDC. It meets IEC 60664-1 with 4.0kV dielectric strength between coil and contacts and an insulation resistance of 1000MΩ at 1000VDC. The package is mounted via M5 screw with a torque of 3-4 N·m, weighs 140g, and operates across -40°C to 85°C. Coil options include 12VDC and 24VDC with QC terminals, and both coil and load terminals use QC connections. Mechanical endurance is 2×10⁵ operations, and electrical life reaches 10⁴ operations at 1000VDC/15A resistive load.

Datasheet Summary
Powered by GS/AI

The CHPV-S20 is a 20A high voltage DC relay designed for use in energy storage systems, solar inverters, and charging piles. It features ceramic brazing sealed technology with hydrogen gas filling to minimize contact oxidation and ensure low, stable contact resistance. The relay has a 1 Form A contact arrangement, rated for continuous current up to 20A at 85°C and switching up to 1500VDC with a maximum breaking current of 200A at 1000VDC. It meets IEC 60664-1 with 4.0kV dielectric strength between coil and contacts and an insulation resistance of 1000MΩ at 1000VDC. The package is mounted via M5 screw with a torque of 3-4 N·m, weighs 140g, and operates across -40°C to 85°C. Coil options include 12VDC and 24VDC with QC terminals, and both coil and load terminals use QC connections. Mechanical endurance is 2×10⁵ operations, and electrical life reaches 10⁴ operations at 1000VDC/15A resistive load.

Suppliers

Company
Product
Description
Supplier Links
20A High Voltage Direct Current Relay - CHPV -S20 - Churod Americas, Inc.
Wayne, PA, United States
20A High Voltage Direct Current Relay
CHPV -S20
20A High Voltage Direct Current Relay CHPV -S20
20A High Voltage Direct Current Relay

20A High Voltage Direct Current Relay

Supplier's Site Datasheet

Technical Specifications

  Churod Americas, Inc.
Product Category High Voltage Relays
Product Number CHPV -S20
Product Name 20A High Voltage Direct Current Relay
Poles Single Pole (SP)
Throw Single Throw
DC Coil Voltage 12 to 24 volts
DC Power 2.6 watts
Resistance 55 to 222 ohms
Unlock Full Specs
to access all available technical data

Similar Products

350A High Voltage Direct Current Relay - CHPV-S350 - Churod Americas, Inc.
Specs
Poles Single Pole (SP)
Throw Single Throw
DC Coil Voltage 12 to 24 volts
View Details
60A High Voltage Direct Current Relay - CHEV-NA60 - Churod Americas, Inc.
Specs
Poles Single Pole (SP)
Throw Single Throw
DC Coil Voltage 12 to 24 volts
View Details
50A/70A AC Relay - CHAR1 Series - Churod Americas, Inc.
Specs
Poles Single Pole (SP)
Throw Single Throw
DC Coil Voltage 9 to 110 volts
View Details
120A High Voltage Direct Current Relay - CHEV-NA120 - Churod Americas, Inc.
Specs
Poles Single Pole (SP)
Throw Single Throw
DC Coil Voltage 12 to 24 volts
View Details