Churod Americas, Inc. 50A HVDC Relay CHDR1-50

Description
50A HVDC Relay
Request a Quote
Description
50A HVDC Relay
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CHDR1 series is a 50A DC relay for high-voltage switching in EV and industrial applications, mounted on PCB with dimensions 38mm × 29.8mm × 33.6mm and weighing 70g. It features a single-pole normally open contact (1A SPDM) rated for 500 Vd.c. and 50 A resistive load, with electrical life of 300 operations at 50 A and 3000 at 40 A. Coil voltages range from 9 to 110 VDC, all consuming 2 W. The relay is epoxy sealed for RTII environmental protection and complies with IEC61810, IEC60664, RoHS, and REACH SvHC. Operating temperature is -40℃ to 85℃, humidity 5% to 85% RH. Contact material is AnSnO2. Dielectric strength is 2500 Va.c. between contacts and 3500 Va.c. between coil and contacts. Insulation resistance is 1000 MΩ at 1000 Vd.c. Operate time ≤25ms, release time ≤10ms.

Datasheet Summary
Powered by GS/AI

The CHDR1 series is a 50A DC relay for high-voltage switching in EV and industrial applications, mounted on PCB with dimensions 38mm × 29.8mm × 33.6mm and weighing 70g. It features a single-pole normally open contact (1A SPDM) rated for 500 Vd.c. and 50 A resistive load, with electrical life of 300 operations at 50 A and 3000 at 40 A. Coil voltages range from 9 to 110 VDC, all consuming 2 W. The relay is epoxy sealed for RTII environmental protection and complies with IEC61810, IEC60664, RoHS, and REACH SvHC. Operating temperature is -40℃ to 85℃, humidity 5% to 85% RH. Contact material is AnSnO2. Dielectric strength is 2500 Va.c. between contacts and 3500 Va.c. between coil and contacts. Insulation resistance is 1000 MΩ at 1000 Vd.c. Operate time ≤25ms, release time ≤10ms.

Suppliers

Company
Product
Description
Supplier Links
50A HVDC Relay - CHDR1-50 - Churod Americas, Inc.
Wayne, PA, United States
50A HVDC Relay
CHDR1-50
50A HVDC Relay CHDR1-50
50A HVDC Relay

50A HVDC Relay

Supplier's Site Datasheet

Technical Specifications

  Churod Americas, Inc.
Product Category High Voltage Relays
Product Number CHDR1-50
Product Name 50A HVDC Relay
Poles Single Pole (SP)
Throw Single Throw
DC Coil Voltage 9 to 110 volts
DC Power 2 watts
Resistance 42 to 6368 ohms
Unlock Full Specs
to access all available technical data

Similar Products

60-120 Ampere High voltage DC relay - CHEV-E/S Series - Churod Americas, Inc.
Specs
Poles Single Pole (SP)
Throw Single Throw
DC Coil Voltage 12 to 24 volts
View Details
600A High Voltage Direct Current Relay - CHPV-S600 - Churod Americas, Inc.
Specs
Poles Single Pole (SP)
Throw Single Throw
DC Coil Voltage 12 to 24 volts
View Details
50A/70A AC Relay - CHAR1 Series - Churod Americas, Inc.
Specs
Poles Single Pole (SP)
Throw Single Throw
DC Coil Voltage 9 to 110 volts
View Details
400A High Voltage Direct Current Relay - CHEV-H400 - Churod Americas, Inc.
Specs
Poles Single Pole (SP)
Throw Single Throw
DC Coil Voltage 12 to 24 volts
View Details