Churod Americas, Inc. 80A Latching relay CHC-80L

Description
80A Latching relay
Request a Quote Datasheet
Description
80A Latching relay
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
80A Latching relay - CHC-80L - Churod Americas, Inc.
Wayne, PA, United States
80A Latching relay
CHC-80L
80A Latching relay CHC-80L
80A Latching relay

80A Latching relay

Supplier's Site Datasheet

Technical Specifications

  Churod Americas, Inc.
Product Category Electromechanical Relays
Product Number CHC-80L
Product Name 80A Latching relay
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
Features Sealed Relay (optional feature)
Approvals REACH SvHC compliance; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

10A Miniature Power Relay - CHA Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
40A Automotive PCB Relay - CHAK01 & 2 Series - Churod Americas, Inc.
Specs
Relay Type Automotive
Mounting PCBoard
Poles Single Pole (SP)
View Details
16A Miniature Power Relay - A16-H series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
4 Pole, 6A Forcibly Guided Relay - CHSR4 Series - Churod Americas, Inc.
Specs
Mounting PCBoard; Socket or Plug-in Style
Poles Four Pole (4P)
Throw Single Throw
View Details