Churod Americas, Inc. 63A Latching relay CHC-63L

Description
63A Latching relay
Request a Quote Datasheet
Description
63A Latching relay
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
63A Latching relay - CHC-63L - Churod Americas, Inc.
Wayne, PA, United States
63A Latching relay
CHC-63L
63A Latching relay CHC-63L
63A Latching relay

63A Latching relay

Supplier's Site Datasheet

Technical Specifications

  Churod Americas, Inc.
Product Category Electromechanical Relays
Product Number CHC-63L
Product Name 63A Latching relay
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
Features Sealed Relay (optional feature)
Approvals REACH SvHC compliance; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

35A Automotive Relay - CHAG3 Series - Churod Americas, Inc.
Specs
Relay Type Automotive
Mounting Socket or Plug-in Style
Poles Single Pole (SP)
View Details
40A Automotive PCB Relay - CHAK01 & 2 Series - Churod Americas, Inc.
Specs
Relay Type Automotive
Mounting PCBoard
Poles Single Pole (SP)
View Details
10A Miniature Solar Relay - CHI05 H Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Double Pole (DP)
View Details
20A Automotive PCB Relay - CHPA Series - Churod Americas, Inc.
Specs
Relay Type Automotive
Mounting PCBoard
Poles Single Pole (SP)
View Details