The CHC-90 series is a large current latching contactor designed for DC and AC load switching in applications such as 5G communication power supplies and charging piles. It features a PCB terminal mount with dimensions of 30mm × 16mm × 25mm and weighs approximately 49g. The contactor supports a maximum switching current of 90A at 48VDC or 250VAC, with a coil power rating of 3W and coil voltage options from 12VDC to 72VDC. It has a bistable latching mechanism, main contacts rated for 90A resistive load, and an auxiliary contact rated for 1A at 48VDC. The device complies with UL, CCC, TUV, RoHS, and REACH SvHC standards. Electrical endurance is rated for 6,000 operations under resistive load, with an operational temperature range of -40°C to +90°C and IP40 protection grade.
| Churod Americas, Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | CHC-90L |
| Product Name | 90A Latching relay |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay (optional feature) |
| Approvals | REACH SvHC compliance; RoHS |