Churod Americas, Inc. 80A Automotive Relay CHAF8 Series

Description
80A Automotive Relay
Request a Quote
Description
80A Automotive Relay
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CHAF8 Series is an 80A automotive relay with a 1 Form A contact arrangement, designed for applications such as rear window defoggers, cooling fan control, and battery breaking. It supports 12VDC and 24VDC coil voltages with a coil power of 1.6W for D variants and 1.8W for R variants. The relay offers QC or PCB terminals, with dust-protected (V) or wash-tight (S) enclosure options, and has a weight of approximately 43g. It operates over a temperature range of -40℃ to +125℃, meets RoHS and ELV requirements, and complies with 94V-0 flammability ratings. Contact material is silver alloy, with a maximum switching current of 80A at 14VDC and a switching power rating of 1120W. Mechanical endurance is rated at 10,000,000 operations minimum, with an electrical endurance of 100,000 operations under rated load. Operate and release times are both 10ms maximum.

Datasheet Summary
Powered by GS/AI

The CHAF8 Series is an 80A automotive relay with a 1 Form A contact arrangement, designed for applications such as rear window defoggers, cooling fan control, and battery breaking. It supports 12VDC and 24VDC coil voltages with a coil power of 1.6W for D variants and 1.8W for R variants. The relay offers QC or PCB terminals, with dust-protected (V) or wash-tight (S) enclosure options, and has a weight of approximately 43g. It operates over a temperature range of -40℃ to +125℃, meets RoHS and ELV requirements, and complies with 94V-0 flammability ratings. Contact material is silver alloy, with a maximum switching current of 80A at 14VDC and a switching power rating of 1120W. Mechanical endurance is rated at 10,000,000 operations minimum, with an electrical endurance of 100,000 operations under rated load. Operate and release times are both 10ms maximum.

Suppliers

Company
Product
Description
Supplier Links
80A Automotive Relay - CHAF8 Series - Churod Americas, Inc.
Wayne, PA, United States
80A Automotive Relay
CHAF8 Series
80A Automotive Relay CHAF8 Series
80A Automotive Relay

80A Automotive Relay

Supplier's Site Datasheet

Technical Specifications

  Churod Americas, Inc.
Product Category Electromechanical Relays
Product Number CHAF8 Series
Product Name 80A Automotive Relay
Relay Type Automotive
Mounting Bracket (Flange) Mount; Socket or Plug-in Style
Poles Single Pole (SP)
Throw Single Throw
Features Sealed Relay (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

90A Latching relay - CHC-90L - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
10A 300VDC Miniature Power Relay - CHI04 Series - Churod Americas, Inc.
Specs
Relay Type General; High Voltage Relay
Mounting PCBoard
Poles Single Pole (SP)
View Details
60A Automotive Relay - CHAF6 Series - Churod Americas, Inc.
Specs
Relay Type Automotive
Mounting Bracket (Flange) Mount; Socket or Plug-in Style
Poles Single Pole (SP)
View Details
30A-60A Miniature Power Relay - CHS01 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details