Churod Americas, Inc. 30A-60A Miniature Power Relay CHS01 Series

Description
30A-60A Miniature Power Relay
Request a Quote
Description
30A-60A Miniature Power Relay
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CHS01 Series is a miniature power relay with PCB terminals, designed for applications in appliances, power supplies, and industrial control. It features 1 Form A, 1 Form B, or 1 Form C contact arrangements with silver alloy contacts and supports coil voltages from 5 to 110VDC. The relay handles switching currents up to 40A for normally open contacts and 30A for normally closed contacts, with carrying currents of 60A and 30A respectively. It supports switching voltages up to 277VAC and 30VDC, with dielectric strength ratings of 2,500VAC between coil and contacts and 1,500VAC between open contacts. The device has a mechanical endurance of 1,000,000 operations and electrical endurance up to 100,000 operations at 30A 250VAC. It complies with cULus, TUV, and CQC requirements, is RoHS and REACH compliant, and offers flux-tight and wash-tight enclosure options. The unit measures 32.1mm × 27.05mm × 20.2mm and weighs approximately 26g.

Datasheet Summary
Powered by GS/AI

The CHS01 Series is a miniature power relay with PCB terminals, designed for applications in appliances, power supplies, and industrial control. It features 1 Form A, 1 Form B, or 1 Form C contact arrangements with silver alloy contacts and supports coil voltages from 5 to 110VDC. The relay handles switching currents up to 40A for normally open contacts and 30A for normally closed contacts, with carrying currents of 60A and 30A respectively. It supports switching voltages up to 277VAC and 30VDC, with dielectric strength ratings of 2,500VAC between coil and contacts and 1,500VAC between open contacts. The device has a mechanical endurance of 1,000,000 operations and electrical endurance up to 100,000 operations at 30A 250VAC. It complies with cULus, TUV, and CQC requirements, is RoHS and REACH compliant, and offers flux-tight and wash-tight enclosure options. The unit measures 32.1mm × 27.05mm × 20.2mm and weighs approximately 26g.

Suppliers

Company
Product
Description
Supplier Links
30A-60A Miniature Power Relay - CHS01 Series - Churod Americas, Inc.
Wayne, PA, United States
30A-60A Miniature Power Relay
CHS01 Series
30A-60A Miniature Power Relay CHS01 Series
30A-60A Miniature Power Relay

30A-60A Miniature Power Relay

Supplier's Site Datasheet

Technical Specifications

  Churod Americas, Inc.
Product Category Electromechanical Relays
Product Number CHS01 Series
Product Name 30A-60A Miniature Power Relay
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw (optional feature); Double Throw (optional feature)
Features Sealed Relay (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

100A~150A DC POWER RELAY - CHDR - Churod Americas, Inc.
Specs
Relay Type Machine Control (Heavy Duty) Relay
Mounting PCBoard
Poles Single Pole (SP)
View Details
10A Miniature Solar Relay - CHI05 H Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Double Pole (DP)
View Details
17A Miniature Power Relay - CHI03 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard; Socket or Plug-in Style
Poles Single Pole (SP)
View Details
80A Latching relay - CHC-80L - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details