Churod Americas, Inc. 60A Automotive Relay CHAF6 Series

Description
60A Automotive Relay
Request a Quote
Description
60A Automotive Relay
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CHAF6 Series is a 60A automotive relay designed for switching applications such as rear window defoggers, cooling fans, and headlamp control. It is available in 1Form A and 1Form C contact arrangements with silver alloy contacts and supports 12VDC or 24VDC coil voltages. The relay has a maximum switching current of 60A and a switching power rating of 840W at 14VDC. It features a mechanical endurance of 10,000,000 operations and an electrical endurance of 100,000 operations under rated load. Operating temperature ranges from -40°C to +125°C, and it meets RoHS and ELV requirements. The relay is offered with QC or PCB terminals in vented (RTI) or sealed (RTIII) enclosures and weighs approximately 26g.

Datasheet Summary
Powered by GS/AI

The CHAF6 Series is a 60A automotive relay designed for switching applications such as rear window defoggers, cooling fans, and headlamp control. It is available in 1Form A and 1Form C contact arrangements with silver alloy contacts and supports 12VDC or 24VDC coil voltages. The relay has a maximum switching current of 60A and a switching power rating of 840W at 14VDC. It features a mechanical endurance of 10,000,000 operations and an electrical endurance of 100,000 operations under rated load. Operating temperature ranges from -40°C to +125°C, and it meets RoHS and ELV requirements. The relay is offered with QC or PCB terminals in vented (RTI) or sealed (RTIII) enclosures and weighs approximately 26g.

Suppliers

Company
Product
Description
Supplier Links
60A Automotive Relay - CHAF6 Series - Churod Americas, Inc.
Wayne, PA, United States
60A Automotive Relay
CHAF6 Series
60A Automotive Relay CHAF6 Series
60A Automotive Relay

60A Automotive Relay

Supplier's Site Datasheet

Technical Specifications

  Churod Americas, Inc.
Product Category Electromechanical Relays
Product Number CHAF6 Series
Product Name 60A Automotive Relay
Relay Type Automotive
Mounting Bracket (Flange) Mount; Socket or Plug-in Style
Poles Single Pole (SP)
Throw Single Throw (optional feature)
Features Sealed Relay (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

70A Automotive Relay - CHAF7 Series - Churod Americas, Inc.
Specs
Relay Type Automotive
Mounting Bracket (Flange) Mount; Socket or Plug-in Style
Poles Single Pole (SP)
View Details
30A-60A Miniature Power Relay - CHS01 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
8A Forcibly Guided Relay - CHSR2 series - Churod Americas, Inc.
Specs
Mounting PCBoard; Socket or Plug-in Style
Poles Double Pole (DP)
Throw Single Throw
View Details
10A 300VDC Miniature Power Relay - CHI04 Series - Churod Americas, Inc.
Specs
Relay Type General; High Voltage Relay
Mounting PCBoard
Poles Single Pole (SP)
View Details