Churod Americas, Inc. 50A Automotive Relay CHAF5 Series

Description
50A Automotive Relay
Request a Quote
Description
50A Automotive Relay
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CHAF5 Series is a 50A automotive relay with 1 Form A or 1 Form C contacts, designed for automotive applications including cooling fans and defoggers. It operates at 12VDC or 24VDC with a coil power of 1.6W or 1.8W, and switches up to 50A at 30VDC and 700W. Contacts are silver alloy with a max initial resistance of 200mV at 10A. Mechanical endurance is 10,000,000 operations, electrical endurance 100,000 under rated load. Operate and release times are 10ms max. at nominal voltage. Insulation resistance is 100MΩ min at 500VDC; dielectric strength is ≥500VAC between coil and contacts. Operating temperature is -40°C to +125°C. Available in QC or PCB terminals with vented or sealed enclosures. Dimensions are 26.3mm x 16.8mm x 8.9mm. Weight is approx. 26g. Complies with RoHS and ELV.

Datasheet Summary
Powered by GS/AI

The CHAF5 Series is a 50A automotive relay with 1 Form A or 1 Form C contacts, designed for automotive applications including cooling fans and defoggers. It operates at 12VDC or 24VDC with a coil power of 1.6W or 1.8W, and switches up to 50A at 30VDC and 700W. Contacts are silver alloy with a max initial resistance of 200mV at 10A. Mechanical endurance is 10,000,000 operations, electrical endurance 100,000 under rated load. Operate and release times are 10ms max. at nominal voltage. Insulation resistance is 100MΩ min at 500VDC; dielectric strength is ≥500VAC between coil and contacts. Operating temperature is -40°C to +125°C. Available in QC or PCB terminals with vented or sealed enclosures. Dimensions are 26.3mm x 16.8mm x 8.9mm. Weight is approx. 26g. Complies with RoHS and ELV.

Suppliers

Company
Product
Description
Supplier Links
50A Automotive Relay - CHAF5 Series - Churod Americas, Inc.
Wayne, PA, United States
50A Automotive Relay
CHAF5 Series
50A Automotive Relay CHAF5 Series
50A Automotive Relay

50A Automotive Relay

Supplier's Site Datasheet

Technical Specifications

  Churod Americas, Inc.
Product Category Electromechanical Relays
Product Number CHAF5 Series
Product Name 50A Automotive Relay
Relay Type Automotive
Mounting Bracket (Flange) Mount; Socket or Plug-in Style
Poles Single Pole (SP)
Throw Single Throw (optional feature)
Features Sealed Relay (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

20A Automotive PCB Relay - CHPA Series - Churod Americas, Inc.
Specs
Relay Type Automotive
Mounting PCBoard
Poles Single Pole (SP)
View Details
16A Miniature Power Relay - CHZ03 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard; Socket or Plug-in Style
Poles Single Pole (SP)
View Details
63A Latching relay - CHC-63L - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
6 Pole, 6A Forcibly Guided Relay - CHSR6 Series - Churod Americas, Inc.
Specs
Mounting PCBoard; Socket or Plug-in Style
Poles Greater than Four Poles
Throw Single Throw
View Details