The CHAG3 Series is a 35A automotive relay with 1 Form A or 1 Form C contacts, designed for ABS, fan, door lock, fuel pump, and heated window applications. It operates on 12VDC or 24VDC with a coil power of 1.2W or 1.4W. The relay handles a maximum switching current of 35A and voltage of 30VDC, delivering up to 490W power under resistive load. Contacts are silver alloy, with a minimum load of 1A at 6VDC. Mechanical endurance is 10,000,000 operations, electrical endurance 100,000 operations at rated load. Operate and release times are 10ms max. Insulation resistance is 100MΩ min. at 500VDC, with 500VAC dielectric strength between coil and contacts. Operating temperature range is -40°C to +125°C. It features a 2.8mm QC terminal, weighs 19g, and is RoHS and ELV compliant. Enclosure types include dust-protected, vented, and sealed.
35A Automotive Relay
| Churod Americas, Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | CHAG3 Series |
| Product Name | 35A Automotive Relay |
| Relay Type | Automotive |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw (optional feature); Double Throw (optional feature) |
| Features | Sealed Relay (optional feature) |