Churod Americas, Inc. 60-100A Magnetic Latching CHP8 Series

Description
60-100A Magnetic Latching
Request a Quote
Description
60-100A Magnetic Latching
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CHP8 Series is a family of magnetic latching relays designed for switching currents from 60A to 100A at 250VAC, suitable for pre-payment power meters. The relays feature a compact package measuring 40.4mm × 30mm × 17mm and use AgSnO2 contact material. They support single or double coil latching with coil voltages from 9VDC to 48VDC, and coil power ratings from 1W to 4W depending on variant. Dielectric strength is 4,000VAC between coil and contacts, and 2,000VAC between open contacts. The devices meet IEC62055-31 UC2 or UC3 compliance based on current rating, RoHS, and REACH SvHC standards. Mechanical endurance is 500,000 operations, and electrical endurance is 10,000 operations at rated load. Operating temperature ranges from -40°C to +85°C, with humidity tolerance of 20% to 85% RH.

Datasheet Summary
Powered by GS/AI

The CHP8 Series is a family of magnetic latching relays designed for switching currents from 60A to 100A at 250VAC, suitable for pre-payment power meters. The relays feature a compact package measuring 40.4mm × 30mm × 17mm and use AgSnO2 contact material. They support single or double coil latching with coil voltages from 9VDC to 48VDC, and coil power ratings from 1W to 4W depending on variant. Dielectric strength is 4,000VAC between coil and contacts, and 2,000VAC between open contacts. The devices meet IEC62055-31 UC2 or UC3 compliance based on current rating, RoHS, and REACH SvHC standards. Mechanical endurance is 500,000 operations, and electrical endurance is 10,000 operations at rated load. Operating temperature ranges from -40°C to +85°C, with humidity tolerance of 20% to 85% RH.

Suppliers

Company
Product
Description
Supplier Links
60-100A Magnetic Latching - CHP8 Series - Churod Americas, Inc.
Wayne, PA, United States
60-100A Magnetic Latching
CHP8 Series
60-100A Magnetic Latching CHP8 Series
60-100A Magnetic Latching

60-100A Magnetic Latching

Supplier's Site Datasheet

Technical Specifications

  Churod Americas, Inc.
Product Category Electromechanical Relays
Product Number CHP8 Series
Product Name 60-100A Magnetic Latching
Mounting Panel; PCBoard
Poles Single Pole (SP)
Throw Single Throw
Approvals REACH SvHC compliance; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

80A-125A Latching relay - CHDR-L - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
16A Miniature Power Relay - A16 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
16A Miniature Power Relay - CHZ03 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard; Socket or Plug-in Style
Poles Single Pole (SP)
View Details
8A Forcibly Guided Relay - CHSR2 Series - Churod Americas, Inc.
Specs
Mounting PCBoard; Socket or Plug-in Style
Poles Double Pole (DP)
Throw Single Throw; Double Throw
View Details