The CHMN Series is a miniature power relay with a 1 Form A (SPST-NO) contact arrangement, designed for switching loads up to 10A at 277V AC or 30V DC, and rated for 2500VA or 300W. It operates on coil voltages from 3 to 24V DC with a nominal coil power of 280mW. The relay has a compact size of 20.4mm × 7mm × 15mm, features PCB terminals, and is enclosed in either vented (RT II) or sealed (RT III) plastic housing. It meets UL/cUL, TUV, and CQC standards with a dielectric strength of 4000VAC between coil and contact, and complies with RoHS and REACH SvHC requirements. Electrical endurance is rated at 100,000 operations under rated load, with a mechanical endurance of 5,000,000 operations. Operating temperature ranges from -40°C to +105°C for the 5A/7A variants. Weight is approximately 4g.
7A-10A Miniature Power Relay
| Churod Americas, Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | CHMN Series |
| Product Name | 7A-10A Miniature Power Relay |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay (optional feature) |