Chromalox DirectConnectBoilers

Description
Medium Voltage Boilers Chromalox DirectConnect boilers utilizing medium voltage technology drastically reduce installation, operation, and maintenance costs for large steam boiler applications. Medium voltage systems are engineered to provide precise steam control and are designed to operate for many years in service at voltages up to 7200 V. For the first time in history, the benefits of electric metal sheath element steam boilers are merged with the advantages of medium voltage operation to enable much larger boiler capacity. Advantages Unlike large capacity electrode boilers, which have a tendency to be difficult to operate, maintain, and repair, Chromalox DirectConnect medium voltage boilers are as robust and reliable as their low voltage counterparts. You can count on long-lasting, tough, and reliable metal sheathed heating elements that are much more resilient with process variation, questionable water quality, and power fluctuations. Combined those advantages with an electric boiler's variability, efficiency (even at 10:1 turndown ratios), zero emissions, and point-of-use capability, a DirectConnect medium voltage boiler from Chromalox is a fantastic steam solution for every industry. Chromalox Technology Over a century of product development and application experience are delivered in each product we manufacture. Chromalox in-house engineering and fabrication capability allows for an endless possibility of design. DirectConnect medium voltage heating technology is the culmination of our history. Our design innovations, testing, and independent certifications ensure unmatched quality of design with every unit. Electric heating provides the best option for steam boilers because of all of the advantages mentioned above. Now, these advantages can be leveraged into much larger steam demands due to the DirectConnect medium voltage technology. Unique Features Here are some unique features and advantages of the Chromalox DirectConnect MV technology: The only Medium Voltage heating element with third party certification (ETL File # 101361500DAL-001) The only Medium Voltage SCR control panel with third party certification (UL 347C) The only Medium Voltage heating element that can pass an individual 11,360V dielectric withstand test Patent pending SCR panel design with heater soft start algorithm and automatic in-situ dry-out switching capability The only Medium Voltage single-end tubular element with isolated terminal design Individually replaceable individual Medium Voltage heating elements Control panel designed for a minimum short circuit current rating of 50kA Separate low voltage enclosure including HMI and PLC control center Safety interlock systems utilized in heater and control panel to ensure safe and secured operation Full SCR, vacuum contactor, or SCR/Contactor hybrid designs available Chromalox Capabilities • In-house element manufacturing allows the most efficient, space-saving design possible. • All welding, pressure testing, and certification are performed in accordance with ASME and international standards. • Chromalox power control can be fully integrated and skid-mounted with the heater for a complete package. • Engineering design tools include 3D AutoCad, Solid Works, and PV Elite, among others. • The only third-party certified manufacture in the world of medium voltage metal sheathed heating elements
Datasheet
Description
Medium Voltage Boilers Chromalox DirectConnect boilers utilizing medium voltage technology drastically reduce installation, operation, and maintenance costs for large steam boiler applications. Medium voltage systems are engineered to provide precise steam control and are designed to operate for many years in service at voltages up to 7200 V. For the first time in history, the benefits of electric metal sheath element steam boilers are merged with the advantages of medium voltage operation to enable much larger boiler capacity. Advantages Unlike large capacity electrode boilers, which have a tendency to be difficult to operate, maintain, and repair, Chromalox DirectConnect medium voltage boilers are as robust and reliable as their low voltage counterparts. You can count on long-lasting, tough, and reliable metal sheathed heating elements that are much more resilient with process variation, questionable water quality, and power fluctuations. Combined those advantages with an electric boiler's variability, efficiency (even at 10:1 turndown ratios), zero emissions, and point-of-use capability, a DirectConnect medium voltage boiler from Chromalox is a fantastic steam solution for every industry. Chromalox Technology Over a century of product development and application experience are delivered in each product we manufacture. Chromalox in-house engineering and fabrication capability allows for an endless possibility of design. DirectConnect medium voltage heating technology is the culmination of our history. Our design innovations, testing, and independent certifications ensure unmatched quality of design with every unit. Electric heating provides the best option for steam boilers because of all of the advantages mentioned above. Now, these advantages can be leveraged into much larger steam demands due to the DirectConnect medium voltage technology. Unique Features Here are some unique features and advantages of the Chromalox DirectConnect MV technology: The only Medium Voltage heating element with third party certification (ETL File # 101361500DAL-001) The only Medium Voltage SCR control panel with third party certification (UL 347C) The only Medium Voltage heating element that can pass an individual 11,360V dielectric withstand test Patent pending SCR panel design with heater soft start algorithm and automatic in-situ dry-out switching capability The only Medium Voltage single-end tubular element with isolated terminal design Individually replaceable individual Medium Voltage heating elements Control panel designed for a minimum short circuit current rating of 50kA Separate low voltage enclosure including HMI and PLC control center Safety interlock systems utilized in heater and control panel to ensure safe and secured operation Full SCR, vacuum contactor, or SCR/Contactor hybrid designs available Chromalox Capabilities • In-house element manufacturing allows the most efficient, space-saving design possible. • All welding, pressure testing, and certification are performed in accordance with ASME and international standards. • Chromalox power control can be fully integrated and skid-mounted with the heater for a complete package. • Engineering design tools include 3D AutoCad, Solid Works, and PV Elite, among others. • The only third-party certified manufacture in the world of medium voltage metal sheathed heating elements
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DirectConnectBoilers -  - Chromalox
Pittsburgh, PA, United States
DirectConnectBoilers
DirectConnectBoilers
Medium Voltage Boilers Chromalox DirectConnect boilers utilizing medium voltage technology drastically reduce installation, operation, and maintenance costs for large steam boiler applications. Medium voltage systems are engineered to provide precise steam control and are designed to operate for many years in service at voltages up to 7200 V. For the first time in history, the benefits of electric metal sheath element steam boilers are merged with the advantages of medium voltage operation to enable much larger boiler capacity. Advantages Unlike large capacity electrode boilers, which have a tendency to be difficult to operate, maintain, and repair, Chromalox DirectConnect medium voltage boilers are as robust and reliable as their low voltage counterparts. You can count on long-lasting, tough, and reliable metal sheathed heating elements that are much more resilient with process variation, questionable water quality, and power fluctuations. Combined those advantages with an electric boiler's variability, efficiency (even at 10:1 turndown ratios), zero emissions, and point-of-use capability, a DirectConnect medium voltage boiler from Chromalox is a fantastic steam solution for every industry. Chromalox Technology Over a century of product development and application experience are delivered in each product we manufacture. Chromalox in-house engineering and fabrication capability allows for an endless possibility of design. DirectConnect medium voltage heating technology is the culmination of our history. Our design innovations, testing, and independent certifications ensure unmatched quality of design with every unit. Electric heating provides the best option for steam boilers because of all of the advantages mentioned above. Now, these advantages can be leveraged into much larger steam demands due to the DirectConnect medium voltage technology. Unique Features Here are some unique features and advantages of the Chromalox DirectConnect MV technology: The only Medium Voltage heating element with third party certification (ETL File # 101361500DAL-001) The only Medium Voltage SCR control panel with third party certification (UL 347C) The only Medium Voltage heating element that can pass an individual 11,360V dielectric withstand test Patent pending SCR panel design with heater soft start algorithm and automatic in-situ dry-out switching capability The only Medium Voltage single-end tubular element with isolated terminal design Individually replaceable individual Medium Voltage heating elements Control panel designed for a minimum short circuit current rating of 50kA Separate low voltage enclosure including HMI and PLC control center Safety interlock systems utilized in heater and control panel to ensure safe and secured operation Full SCR, vacuum contactor, or SCR/Contactor hybrid designs available Chromalox Capabilities • In-house element manufacturing allows the most efficient, space-saving design possible. • All welding, pressure testing, and certification are performed in accordance with ASME and international standards. • Chromalox power control can be fully integrated and skid-mounted with the heater for a complete package. • Engineering design tools include 3D AutoCad, Solid Works, and PV Elite, among others. • The only third-party certified manufacture in the world of medium voltage metal sheathed heating elements

Medium Voltage Boilers
Chromalox DirectConnect boilers utilizing medium voltage technology drastically reduce installation, operation, and maintenance costs for large steam boiler applications. Medium voltage systems are engineered to provide precise steam control and are designed to operate for many years in service at voltages up to 7200 V. For the first time in history, the benefits of electric metal sheath element steam boilers are merged with the advantages of medium voltage operation to enable much larger boiler capacity.

Advantages
Unlike large capacity electrode boilers, which have a tendency to be difficult to operate, maintain, and repair, Chromalox DirectConnect medium voltage boilers are as robust and reliable as their low voltage counterparts. You can count on long-lasting, tough, and reliable metal sheathed heating elements that are much more resilient with process variation, questionable water quality, and power fluctuations. Combined those advantages with an electric boiler's variability, efficiency (even at 10:1 turndown ratios), zero emissions, and point-of-use capability, a DirectConnect medium voltage boiler from Chromalox is a fantastic steam solution for every industry.

Chromalox Technology
Over a century of product development and application experience are delivered in each product we manufacture. Chromalox in-house engineering and fabrication capability allows for an endless possibility of design. DirectConnect medium voltage heating technology is the culmination of our history. Our design innovations, testing, and independent certifications ensure unmatched quality of design with every unit. Electric heating provides the best option for steam boilers because of all of the advantages mentioned above. Now, these advantages can be leveraged into much larger steam demands due to the DirectConnect medium voltage technology.

Unique Features
Here are some unique features and advantages of the Chromalox DirectConnect MV technology:
  • The only Medium Voltage heating element with third party certification (ETL File # 101361500DAL-001)
  • The only Medium Voltage SCR control panel with third party certification (UL 347C)
  • The only Medium Voltage heating element that can pass an individual 11,360V dielectric withstand test
  • Patent pending SCR panel design with heater soft start algorithm and automatic in-situ dry-out switching capability
  • The only Medium Voltage single-end tubular element with isolated terminal design
  • Individually replaceable individual Medium Voltage heating elements
  • Control panel designed for a minimum short circuit current rating of 50kA
  • Separate low voltage enclosure including HMI and PLC control center
  • Safety interlock systems utilized in heater and control panel to ensure safe and secured operation
  • Full SCR, vacuum contactor, or SCR/Contactor hybrid designs available

Chromalox Capabilities

• In-house element manufacturing allows the most efficient, space-saving design possible.
• All welding, pressure testing, and certification are performed in accordance with ASME and international standards.
• Chromalox power control can be fully integrated and skid-mounted with the heater for a complete package.
• Engineering design tools include 3D AutoCad, Solid Works, and PV Elite, among others.
• The only third-party certified manufacture in the world of medium voltage metal sheathed heating elements

Supplier's Site Datasheet

Technical Specifications

  Chromalox
Product Category Boilers (industrial)
Product Name DirectConnectBoilers
Type Steam
Unlock Full Specs
to access all available technical data

Similar Products

Packaged Electric Steam Boilers - VSB, VHSB, HSB Series - Thermon, Inc
Specs
Type Steam
Orientation Vertical
Features ASME; Monitor / Controller
View Details
High Voltage Immersed Electrode Hot Water Boiler - CEJW Series - Acme Engineering Products
Specs
Type Hot Water
Technology Electrode Boiler
Orientation Vertical
View Details
FOUR PASS SCOTCH MARINE BOILER - FPS-800 - EASCO Boiler Corp.
Specs
Type Hot Water; Steam
Fuel Type / Heat Source Gas; Oil
Heat Output 2.04E6 BTU/hr (596800 W)
View Details