Chromalox High-Capacity Steam Generator MVSGI

Description
Steam Pressures to 250 psig or 450 psig (17.2 Barg or 31 Barg) Steam Capacity from 3,466 to 33,032 lbs / hr 1,150 - 10,960 kW 117 - 1,114 bhp 3,924 - 37,393 Mbh 4,160 - 6,600 Volts, 3ph ASME Section I Pressure Vessel Carbon Steel, Code "S" INCOLOY® 800 Sheath Heating Elements 0-100% Proportional Power Control Two ASME Safety Relief Valve(s) High Pressure Limit Switch with Manual Reset Mechanical Float Water Feed Control with Low Water Cutoff Control Auxiliary Low Water Cutoff Control Pressure Gauge, Water Level Sight Glass and Double Blow Down Drain Valves
Description
Steam Pressures to 250 psig or 450 psig (17.2 Barg or 31 Barg) Steam Capacity from 3,466 to 33,032 lbs / hr 1,150 - 10,960 kW 117 - 1,114 bhp 3,924 - 37,393 Mbh 4,160 - 6,600 Volts, 3ph ASME Section I Pressure Vessel Carbon Steel, Code "S" INCOLOY® 800 Sheath Heating Elements 0-100% Proportional Power Control Two ASME Safety Relief Valve(s) High Pressure Limit Switch with Manual Reset Mechanical Float Water Feed Control with Low Water Cutoff Control Auxiliary Low Water Cutoff Control Pressure Gauge, Water Level Sight Glass and Double Blow Down Drain Valves
Datasheet
Datasheet Summary
Powered by GS/AI

The MVSGI High-Capacity Steam Generator from Chromalox is designed for large industrial applications, offering steam pressures of up to 450 psig and a steam capacity ranging from 3,466 to 33,032 lbs/hr. It operates at power ratings between 1,150 kW and 10,960 kW, with voltage options of 4,160 to 6,600 volts in a three-phase configuration. The generator features an ASME Section I pressure vessel constructed from carbon steel and utilizes INCOLOY® 800 sheath heating elements for efficient heating. This model includes advanced power control that allows for a 0-100% operating range, ensuring precise power delivery to meet varying process demands. Safety features include two ASME safety relief valves, a high-pressure limit switch with manual reset, and both mechanical and auxiliary low water cutoff controls to maintain safe operation. The unit is equipped with a pressure gauge, water level sight glass, and double blow down drain valves for effective monitoring and maintenance. The MVSGI is particularly suitable for applications requiring high-pressure steam in remote areas or during off-season periods when centralized steam supply may not be feasible.

Datasheet Summary
Powered by GS/AI

The MVSGI High-Capacity Steam Generator from Chromalox is designed for large industrial applications, offering steam pressures of up to 450 psig and a steam capacity ranging from 3,466 to 33,032 lbs/hr. It operates at power ratings between 1,150 kW and 10,960 kW, with voltage options of 4,160 to 6,600 volts in a three-phase configuration. The generator features an ASME Section I pressure vessel constructed from carbon steel and utilizes INCOLOY® 800 sheath heating elements for efficient heating. This model includes advanced power control that allows for a 0-100% operating range, ensuring precise power delivery to meet varying process demands. Safety features include two ASME safety relief valves, a high-pressure limit switch with manual reset, and both mechanical and auxiliary low water cutoff controls to maintain safe operation. The unit is equipped with a pressure gauge, water level sight glass, and double blow down drain valves for effective monitoring and maintenance. The MVSGI is particularly suitable for applications requiring high-pressure steam in remote areas or during off-season periods when centralized steam supply may not be feasible.

Suppliers

Company
Product
Description
Supplier Links
High-Capacity Steam Generator - MVSGI - Chromalox
Pittsburgh, PA, United States
High-Capacity Steam Generator
MVSGI
High-Capacity Steam Generator MVSGI
Steam Pressures to 250 psig or 450 psig (17.2 Barg or 31 Barg) Steam Capacity from 3,466 to 33,032 lbs / hr 1,150 - 10,960 kW 117 - 1,114 bhp 3,924 - 37,393 Mbh 4,160 - 6,600 Volts, 3ph ASME Section I Pressure Vessel Carbon Steel, Code "S" INCOLOY® 800 Sheath Heating Elements 0-100% Proportional Power Control Two ASME Safety Relief Valve(s) High Pressure Limit Switch with Manual Reset Mechanical Float Water Feed Control with Low Water Cutoff Control Auxiliary Low Water Cutoff Control Pressure Gauge, Water Level Sight Glass and Double Blow Down Drain Valves

Steam Pressures to 250 psig or 450 psig (17.2 Barg or 31 Barg)

Steam Capacity from 3,466 to 33,032 lbs / hr

1,150 - 10,960 kW

117 - 1,114 bhp

3,924 - 37,393 Mbh

4,160 - 6,600 Volts, 3ph

ASME Section I Pressure Vessel Carbon Steel, Code "S"

INCOLOY® 800 Sheath Heating Elements

0-100% Proportional Power Control

Two ASME Safety Relief Valve(s)

High Pressure Limit Switch with Manual Reset

Mechanical Float Water Feed Control with Low Water Cutoff Control

Auxiliary Low Water Cutoff Control

Pressure Gauge, Water Level Sight Glass and Double Blow Down Drain Valves

Supplier's Site Datasheet

Technical Specifications

  Chromalox
Product Category Boilers (industrial)
Product Number MVSGI
Product Name High-Capacity Steam Generator
Type Steam
Unlock Full Specs
to access all available technical data

Similar Products

Small Standard Electric Steam Superheaters - ES-25/50/60 Series - Acme Engineering Products
Specs
Type Steam
Technology Steam Generator
Orientation Vertical (optional feature); Horizontal (optional feature)
View Details
DirectConnectBoilers -  - Chromalox
Specs
Type Steam
Technology Steam Generator
Orientation Horizontal
View Details
Oil/Gas-Fired Steam Boiler - Aalborg OM-TCI - Alfa Laval Inc.
Specs
Type Steam
Technology Steam Generator
Orientation Vertical
View Details