Acme Engineering Products Electric Steam Boilers C-620 Series

Description
A compact, reliable source of steam for space and process heating, these immersion element boilers are virtually 100% energy efficient. They are completely packaged boilers ideally suited for applications requiring from 30 to more than 10,000 pounds of steam per hour. ACME Steam Generators are based on more than half a century of accumulated experience in the electric heating field. Easy and economical to install, ACME Steam Generators are available in sizes from 6 KW to 4 MW at all common voltages up to 600 V, 3 PH. Pressure vessels are built to ASME Code. National Board or CRN registration are available. Standard design pressure is 1035 kPa (150 PSI). Other higher design pressures are available. Pressure vessels can be in Carbon Steel or Stainless Steels – SS304 or SS316. ​ ACME boilers are manufactured under rigid progressive quality control. Protection and control sequences are simulated and verified. Unit is factory prewired and mechanically complete and arrives on site ready to operate after main piping and electrical connections are made. ​ ACME Steam Boilers are designed and built based on half a century of accumulated experience in this field. Easy and economical to install.
Request a Quote
Description
A compact, reliable source of steam for space and process heating, these immersion element boilers are virtually 100% energy efficient. They are completely packaged boilers ideally suited for applications requiring from 30 to more than 10,000 pounds of steam per hour. ACME Steam Generators are based on more than half a century of accumulated experience in the electric heating field. Easy and economical to install, ACME Steam Generators are available in sizes from 6 KW to 4 MW at all common voltages up to 600 V, 3 PH. Pressure vessels are built to ASME Code. National Board or CRN registration are available. Standard design pressure is 1035 kPa (150 PSI). Other higher design pressures are available. Pressure vessels can be in Carbon Steel or Stainless Steels – SS304 or SS316. ​ ACME boilers are manufactured under rigid progressive quality control. Protection and control sequences are simulated and verified. Unit is factory prewired and mechanically complete and arrives on site ready to operate after main piping and electrical connections are made. ​ ACME Steam Boilers are designed and built based on half a century of accumulated experience in this field. Easy and economical to install.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The C-620 Series comprises electric steam boilers designed as compact, fully packaged units for space and process heating, delivering steam from 30 to over 10,000 pounds per hour. The boilers range from 6 kW to 3600 kW and operate at common voltages up to 600 V, 3-phase. Pressure vessels are constructed to ASME Code, with a standard design pressure of 1035 kPa (150 PSI), and are available in carbon steel or stainless steel (SS304 or SS316). Standard features include incoloy 800 sheathed heating elements that are field-replaceable with standard tools, individual circuit fusing, magnetic contactors, a control transformer, main on/off switch, water level control with low water cutoff, and safety valves. The control panel is NEMA 12 rated, and units are factory prewired and mechanically complete for immediate operation after site connections.

Datasheet Summary
Powered by GS/AI

The C-620 Series comprises electric steam boilers designed as compact, fully packaged units for space and process heating, delivering steam from 30 to over 10,000 pounds per hour. The boilers range from 6 kW to 3600 kW and operate at common voltages up to 600 V, 3-phase. Pressure vessels are constructed to ASME Code, with a standard design pressure of 1035 kPa (150 PSI), and are available in carbon steel or stainless steel (SS304 or SS316). Standard features include incoloy 800 sheathed heating elements that are field-replaceable with standard tools, individual circuit fusing, magnetic contactors, a control transformer, main on/off switch, water level control with low water cutoff, and safety valves. The control panel is NEMA 12 rated, and units are factory prewired and mechanically complete for immediate operation after site connections.

Suppliers

Company
Product
Description
Supplier Links
Electric Steam Boilers - C-620 Series - Acme Engineering Products
Mooers, NY, USA
Electric Steam Boilers
C-620 Series
Electric Steam Boilers C-620 Series
A compact, reliable source of steam for space and process heating, these immersion element boilers are virtually 100% energy efficient. They are completely packaged boilers ideally suited for applications requiring from 30 to more than 10,000 pounds of steam per hour. ACME Steam Generators are based on more than half a century of accumulated experience in the electric heating field. Easy and economical to install, ACME Steam Generators are available in sizes from 6 KW to 4 MW at all common voltages up to 600 V, 3 PH. Pressure vessels are built to ASME Code. National Board or CRN registration are available. Standard design pressure is 1035 kPa (150 PSI). Other higher design pressures are available. Pressure vessels can be in Carbon Steel or Stainless Steels – SS304 or SS316. ​ ACME boilers are manufactured under rigid progressive quality control. Protection and control sequences are simulated and verified. Unit is factory prewired and mechanically complete and arrives on site ready to operate after main piping and electrical connections are made. ​ ACME Steam Boilers are designed and built based on half a century of accumulated experience in this field. Easy and economical to install.

A compact, reliable source of steam for space and process heating, these immersion element boilers are virtually 100% energy efficient. They are completely packaged boilers ideally suited for applications requiring from 30 to more than 10,000 pounds of steam per hour. ACME Steam Generators are based on more than half a century of accumulated experience in the electric heating field. Easy and economical to install, ACME Steam Generators are available in sizes from 6 KW to 4 MW at all common voltages up to 600 V, 3 PH. Pressure vessels are built to ASME Code. National Board or CRN registration are available. Standard design pressure is 1035 kPa (150 PSI). Other higher design pressures are available. Pressure vessels can be in Carbon Steel or Stainless Steels – SS304 or SS316.

​

ACME boilers are manufactured under rigid progressive quality control. Protection and control sequences are simulated and verified. Unit is factory prewired and mechanically complete and arrives on site ready to operate after main piping and electrical connections are made.

​

ACME Steam Boilers are designed and built based on half a century of accumulated experience in this field. Easy and economical to install.

Supplier's Site Datasheet

Technical Specifications

  Acme Engineering Products
Product Category Boilers (industrial)
Product Number C-620 Series
Product Name Electric Steam Boilers
Type Hot Water
Orientation Vertical (optional feature); Horizontal (optional feature)
Features ASME; Monitor / Controller; Safety Valve; Skidded / Packaged
Unlock Full Specs
to access all available technical data

Similar Products

Large Electric Steam Superheaters - ES Series - Acme Engineering Products
Specs
Type Steam
Technology Steam Generator
Orientation Horizontal
View Details
High Voltage Jet Type Steam Boiler - CEJS Series - Acme Engineering Products
Specs
Type Hot Water
Orientation Vertical
Features ASME; Deaerator / Separator (optional feature); Monitor / Controller; Safety Valve (optional feature); Skidded / Packaged
View Details
High Voltage Immersed Electrode Hot Water Boiler - CEJW Series - Acme Engineering Products
Specs
Type Hot Water
Technology Electrode Boiler
Orientation Vertical
View Details
Gas Fired Steam Superheaters - GS Series - Acme Engineering Products
Specs
Type Steam
Technology Steam Generator
Orientation Horizontal
View Details