Alfa Laval Inc. Oil/Gas-Fired Composite Steam Boiler Aalborg OC-TCI

Description
Aalborg OC-TCi is intended for steam production. The high-performance Aalborg OC-TCi is a space saving combination boiler fired with both oil and exhaust gas. Aalborg OC-TCi is intended for steam production, the high-performance Aalborg OC-TCi (formerly MISSION OC-TCi) is a space saving combination boiler fired with both oil and exhaust gas. Preassembled and installed vertically, it consists of an oil-fi red module with helix tubes and an exhaust gas fired module with smoke tubes. The boiler provides effective self-cleaning, thanks to its built-in TCi (Turbo Clean, intelligent) technology and its relatively high gas velocity compared to other composite boilers. Controlled via an Aalborg Control Touch (formerly MISSION Control Touch) system, it can be fitted with a compact silencer to suit any type of diesel engine. Features and benefits of the Aalborg OC-TCi product Vertical smoke/water tube type Standard preassembled boiler unit Integrated control panel Quick and easy installation Designed for operation with a monobloc-type pressure jet or rotary cup burner
Description
Aalborg OC-TCi is intended for steam production. The high-performance Aalborg OC-TCi is a space saving combination boiler fired with both oil and exhaust gas. Aalborg OC-TCi is intended for steam production, the high-performance Aalborg OC-TCi (formerly MISSION OC-TCi) is a space saving combination boiler fired with both oil and exhaust gas. Preassembled and installed vertically, it consists of an oil-fi red module with helix tubes and an exhaust gas fired module with smoke tubes. The boiler provides effective self-cleaning, thanks to its built-in TCi (Turbo Clean, intelligent) technology and its relatively high gas velocity compared to other composite boilers. Controlled via an Aalborg Control Touch (formerly MISSION Control Touch) system, it can be fitted with a compact silencer to suit any type of diesel engine. Features and benefits of the Aalborg OC-TCi product Vertical smoke/water tube type Standard preassembled boiler unit Integrated control panel Quick and easy installation Designed for operation with a monobloc-type pressure jet or rotary cup burner

Suppliers

Company
Product
Description
Supplier Links
Oil/Gas-Fired Composite Steam Boiler - Aalborg OC-TCI - Alfa Laval Inc.
Scarborough, Ontario, Canada
Oil/Gas-Fired Composite Steam Boiler
Aalborg OC-TCI
Oil/Gas-Fired Composite Steam Boiler Aalborg OC-TCI
Aalborg OC-TCi is intended for steam production. The high-performance Aalborg OC-TCi is a space saving combination boiler fired with both oil and exhaust gas. Aalborg OC-TCi is intended for steam production, the high-performance Aalborg OC-TCi (formerly MISSION OC-TCi) is a space saving combination boiler fired with both oil and exhaust gas. Preassembled and installed vertically, it consists of an oil-fi red module with helix tubes and an exhaust gas fired module with smoke tubes. The boiler provides effective self-cleaning, thanks to its built-in TCi (Turbo Clean, intelligent) technology and its relatively high gas velocity compared to other composite boilers. Controlled via an Aalborg Control Touch (formerly MISSION Control Touch) system, it can be fitted with a compact silencer to suit any type of diesel engine. Features and benefits of the Aalborg OC-TCi product Vertical smoke/water tube type Standard preassembled boiler unit Integrated control panel Quick and easy installation Designed for operation with a monobloc-type pressure jet or rotary cup burner

Aalborg OC-TCi is intended for steam production. The high-performance Aalborg OC-TCi is a space saving combination boiler fired with both oil and exhaust gas.

Aalborg OC-TCi is intended for steam production, the high-performance Aalborg OC-TCi (formerly MISSION OC-TCi) is a space saving combination boiler fired with both oil and exhaust gas. Preassembled and installed vertically, it consists of an oil-fi red module with helix tubes and an exhaust gas fired module with smoke tubes.

The boiler provides effective self-cleaning, thanks to its built-in TCi (Turbo Clean, intelligent) technology and its relatively high gas velocity compared to other composite boilers. Controlled via an Aalborg Control Touch (formerly MISSION Control Touch) system, it can be fitted with a compact silencer to suit any type of diesel engine.

Features and benefits of the Aalborg OC-TCi product

  • Vertical smoke/water tube type
  • Standard preassembled boiler unit
  • Integrated control panel
  • Quick and easy installation
  • Designed for operation with a monobloc-type pressure jet or rotary cup burner
Supplier's Site

Technical Specifications

  Alfa Laval Inc.
Product Category Boilers (industrial)
Product Number Aalborg OC-TCI
Product Name Oil/Gas-Fired Composite Steam Boiler
Type Steam
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Jet Type Steam Boiler - CEJS Series - Acme Engineering Products
Specs
Type Hot Water
Orientation Vertical
Features ASME; Deaerator / Separator (optional feature); Monitor / Controller; Safety Valve (optional feature); Skidded / Packaged
View Details
LOW PRESSURE STEAM AND HOT WATER SCOTCH MARINE BOILER - SM4-40 - EASCO Boiler Corp.
Specs
Type Hot Water; Steam
Fuel Type / Heat Source Gas; Oil
Heat Output 101808 BTU/hr (29840 W)
View Details
Packaged Hot Water Boilers - HW, VW Series - Thermon, Inc
Specs
Type Hot Water
Orientation Horizontal
Features ASME
View Details