INTEC Energy Systems SCHNEIDER Electrical Steam Boiler & Hot-water Boiler HDO-E/HWO-E

Description
The SCHNEIDER Steam Generator of Series HDO-E and the SCHNEIDER Hot Water Generator of Series HWO-E are designed as electrically heated boilers for special installation and opera- tion conditions. Operation and working mode of HDO-E and HWO-E boilers are in compliance with the operation and working mode of all conventional steam or hot water generators. However, due to the fact that there are no flue gas passes in the HDO-E and HWO-E boilers, the dimensions are significantly smaller even though the water content and capacity are the same. The HDO-E/HWO-E are used where conventional boiler cannot be installed because of limited space, restrictions by regulation, hygienic constraints or economic reasons. In the pharmaceutical industry In hospitals In the ship building and off shore industry As emergency units for conventional boiler in any industry Design and fabrication of HDO-E/HWO-E is in accordance with the German Technical Regulation for Steam Boiler (TRD) respectively Euro-Norm EN-12953 in connection with the Pressure Vessel Directive DGRL 97/23/EG as stationary boiler (land-based boiler). In addition, boilers of series HDO-E/HWO-E can be delivered classified as marine boilers in accordance with the regular classification standards such as GL – "Germanischer Lloyd", LR – "Lloyds Register", DNV – "Det Norske Veritas" and BV – "Bureau Veritas". The fabrication is supervised and monitored by representatives of the respective authority. Boiler equipment parts and systems are only used which are certified by the respective classification authorities. We supply the HDO-E/HWO-E in the capacity range from 200 kW up to 2000 kW. Boilers for larger capacities are available upon request and will be custom designed.
Description
The SCHNEIDER Steam Generator of Series HDO-E and the SCHNEIDER Hot Water Generator of Series HWO-E are designed as electrically heated boilers for special installation and opera- tion conditions. Operation and working mode of HDO-E and HWO-E boilers are in compliance with the operation and working mode of all conventional steam or hot water generators. However, due to the fact that there are no flue gas passes in the HDO-E and HWO-E boilers, the dimensions are significantly smaller even though the water content and capacity are the same. The HDO-E/HWO-E are used where conventional boiler cannot be installed because of limited space, restrictions by regulation, hygienic constraints or economic reasons. In the pharmaceutical industry In hospitals In the ship building and off shore industry As emergency units for conventional boiler in any industry Design and fabrication of HDO-E/HWO-E is in accordance with the German Technical Regulation for Steam Boiler (TRD) respectively Euro-Norm EN-12953 in connection with the Pressure Vessel Directive DGRL 97/23/EG as stationary boiler (land-based boiler). In addition, boilers of series HDO-E/HWO-E can be delivered classified as marine boilers in accordance with the regular classification standards such as GL – "Germanischer Lloyd", LR – "Lloyds Register", DNV – "Det Norske Veritas" and BV – "Bureau Veritas". The fabrication is supervised and monitored by representatives of the respective authority. Boiler equipment parts and systems are only used which are certified by the respective classification authorities. We supply the HDO-E/HWO-E in the capacity range from 200 kW up to 2000 kW. Boilers for larger capacities are available upon request and will be custom designed.

Suppliers

Company
Product
Description
Supplier Links
SCHNEIDER Electrical Steam Boiler & Hot-water Boiler - HDO-E/HWO-E - INTEC Energy Systems
Bruchsal, Germany
SCHNEIDER Electrical Steam Boiler & Hot-water Boiler
HDO-E/HWO-E
SCHNEIDER Electrical Steam Boiler & Hot-water Boiler HDO-E/HWO-E
The SCHNEIDER Steam Generator of Series HDO-E and the SCHNEIDER Hot Water Generator of Series HWO-E are designed as electrically heated boilers for special installation and opera- tion conditions. Operation and working mode of HDO-E and HWO-E boilers are in compliance with the operation and working mode of all conventional steam or hot water generators. However, due to the fact that there are no flue gas passes in the HDO-E and HWO-E boilers, the dimensions are significantly smaller even though the water content and capacity are the same. The HDO-E/HWO-E are used where conventional boiler cannot be installed because of limited space, restrictions by regulation, hygienic constraints or economic reasons. In the pharmaceutical industry In hospitals In the ship building and off shore industry As emergency units for conventional boiler in any industry Design and fabrication of HDO-E/HWO-E is in accordance with the German Technical Regulation for Steam Boiler (TRD) respectively Euro-Norm EN-12953 in connection with the Pressure Vessel Directive DGRL 97/23/EG as stationary boiler (land-based boiler). In addition, boilers of series HDO-E/HWO-E can be delivered classified as marine boilers in accordance with the regular classification standards such as GL – "Germanischer Lloyd", LR – "Lloyds Register", DNV – "Det Norske Veritas" and BV – "Bureau Veritas". The fabrication is supervised and monitored by representatives of the respective authority. Boiler equipment parts and systems are only used which are certified by the respective classification authorities. We supply the HDO-E/HWO-E in the capacity range from 200 kW up to 2000 kW. Boilers for larger capacities are available upon request and will be custom designed.

The SCHNEIDER Steam Generator of Series HDO-E and the SCHNEIDER Hot Water Generator of Series HWO-E are designed as electrically heated boilers for special installation and opera-
tion conditions. Operation and working mode of HDO-E and HWO-E boilers are in compliance with the operation and working mode of all conventional steam or hot water generators. However, due to the fact that there are no flue gas passes in the HDO-E and HWO-E boilers, the dimensions are significantly smaller even though the water content and capacity are the same.

The HDO-E/HWO-E are used where conventional boiler cannot be installed because of limited space, restrictions by regulation, hygienic constraints or economic reasons.

  • In the pharmaceutical industry
  • In hospitals
  • In the ship building and off shore industry
  • As emergency units for conventional boiler in any industry

Design and fabrication of HDO-E/HWO-E is in accordance with the German Technical Regulation for Steam Boiler (TRD) respectively Euro-Norm EN-12953 in connection with the Pressure Vessel Directive DGRL 97/23/EG as stationary boiler (land-based boiler). In addition, boilers of series HDO-E/HWO-E can be delivered classified as marine boilers in accordance with the regular classification standards such as GL – "Germanischer Lloyd", LR – "Lloyds Register", DNV – "Det Norske Veritas" and BV – "Bureau Veritas". The fabrication is supervised and monitored by representatives of the respective authority. Boiler equipment parts and systems are only used which are certified by the respective classification authorities.

We supply the HDO-E/HWO-E in the capacity range from 200 kW up to 2000 kW. Boilers for larger capacities are available upon request and will be custom designed.

Supplier's Site

Technical Specifications

  INTEC Energy Systems
Product Category Boilers (industrial)
Product Number HDO-E/HWO-E
Product Name SCHNEIDER Electrical Steam Boiler & Hot-water Boiler
Unlock Full Specs
to access all available technical data

Similar Products

Large Electric Steam Superheaters - ES Series - Acme Engineering Products
Specs
Type Steam
Technology Steam Generator
Orientation Horizontal
View Details
LOW PRESSURE STEAM AND HOT WATER SCOTCH MARINE BOILER - FST-32 - EASCO Boiler Corp.
Specs
Type Hot Water; Steam
Fuel Type / Heat Source Gas; Oil
Heat Output 81447 BTU/hr (23872 W)
View Details
Packaged Hot Water Boilers - HW, VW Series - Thermon, Inc
Specs
Type Hot Water
Orientation Horizontal
Features ASME
View Details