Challenge Electronics Round Speakers CES270R140DA08MCPN800TR

Description
The CES130R028AC8SMN1100 UR 13" round Speaker from Challenge Electronics delivers 85dB with a 5kHz. Construction is Steel frame and Mylar cone.
Datasheet
Description
The CES130R028AC8SMN1100 UR 13" round Speaker from Challenge Electronics delivers 85dB with a 5kHz. Construction is Steel frame and Mylar cone.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Round Speakers - CES270R140DA08MCPN800TR - Challenge Electronics
Deer Park, NY, USA
The CES130R028AC8SMN1100 UR 13" round Speaker from Challenge Electronics delivers 85dB with a 5kHz. Construction is Steel frame and Mylar cone.

The CES130R028AC8SMN1100UR 13" round Speaker from Challenge Electronics delivers 85dB with a 5kHz. Construction is Steel frame and Mylar cone.

Supplier's Site Datasheet

Technical Specifications

  Challenge Electronics
Product Category Speakers
Product Number CES270R140DA08MCPN800TR
Product Name Round Speakers
SPL 88 dB
Nominal Power 2 watts
Maximum Power 3 watts
Impedance 8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

SLM800 StreamLine® Modular High-Output Electronic Sounders - SLM800GY - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 99 to 115 dB
Size 3.44 inch (87 mm)
View Details
Miniature Speakers - 7755031 - RS Components, Ltd.
Specs
Impedance 50 ohms
Size 1.97 inch (50 mm)
View Details
Home Audio, Outdoor Speaker - Voyager 7 Outdoor Speakers - Boston Acoustics, Inc.
Specs
Nominal Power 15 to 150 watts
Impedance 8 ohms
Sensitivity 90 dB
View Details