Boston Acoustics, Inc. Car Audio, Full Range Speaker 746

Description
Overview 4 x 6" plate system that features ferrofluid-cooled tweeters and moisture-resistant copolymer woofer cones.
Datasheet
Description
Overview 4 x 6" plate system that features ferrofluid-cooled tweeters and moisture-resistant copolymer woofer cones.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Car Audio, Full Range Speaker - 746 - Boston Acoustics, Inc.
Peabody, MA, USA
Car Audio, Full Range Speaker
746
Car Audio, Full Range Speaker 746
Overview 4 x 6" plate system that features ferrofluid-cooled tweeters and moisture-resistant copolymer woofer cones.

Overview
4 x 6" plate system that features ferrofluid-cooled tweeters and moisture-resistant copolymer woofer cones.

Supplier's Site Datasheet

Technical Specifications

  Boston Acoustics, Inc.
Product Category Speakers
Product Number 746
Product Name Car Audio, Full Range Speaker
Application Automotive
Unlock Full Specs
to access all available technical data

Similar Products

50GC SelecTone Amplified Speakers - 50GC-120BG - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 98 dB
Size 5.50 inch (140 mm)
View Details
Speakers - 526957 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 88 dB
Frequency Response 20000 Hz
Size 0.26 inch (6 mm)
View Details
Home Audio, In-Ceiling Speaker - VSi 570 - Boston Acoustics, Inc.
Specs
Nominal Power 10 to 125 watts
Impedance 8 ohms
Sensitivity 89 dB
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details