Certex UK Ferrule T Talurit® Ferrule_size_mm 60 120106000020

Description
The turnback ferrule system is easy to use. It is quick, safe and has proved itself to be totally reliable. The ferrules are thoroughly specified and very well defined for many different wire rope applications. The ferrules can be used for fibre core single layer wire ropes, steel core single layer wire ropes, rotation resistant wire ropes and spiral strand ropes.
Request a Quote
Description
The turnback ferrule system is easy to use. It is quick, safe and has proved itself to be totally reliable. The ferrules are thoroughly specified and very well defined for many different wire rope applications. The ferrules can be used for fibre core single layer wire ropes, steel core single layer wire ropes, rotation resistant wire ropes and spiral strand ropes.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ferrule T Talurit® Ferrule_size_mm 60 - 120106000020 - Certex UK
Harworth, United Kingdom
Ferrule T Talurit® Ferrule_size_mm 60
120106000020
Ferrule T Talurit® Ferrule_size_mm 60 120106000020
The turnback ferrule system is easy to use. It is quick, safe and has proved itself to be totally reliable. The ferrules are thoroughly specified and very well defined for many different wire rope applications. The ferrules can be used for fibre core single layer wire ropes, steel core single layer wire ropes, rotation resistant wire ropes and spiral strand ropes.

The turnback ferrule system is easy to use. It is quick, safe and has proved itself to be totally reliable. The ferrules are thoroughly specified and very well defined for many different wire rope applications.
The ferrules can be used for fibre core single layer wire ropes, steel core single layer wire ropes, rotation resistant wire ropes and spiral strand ropes.

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope Fittings and Cable Fittings
Product Number 120106000020
Product Name Ferrule T Talurit® Ferrule_size_mm 60
Material Aluminum; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Crane End Stop ES ES 21 D44 - 1205ES21D44 - Certex UK
Specs
Type Stop Sleeve
Application Power and Public Utility
Diameter 0.8268 inch (21 mm)
View Details
Fast Connector Socket FCS - with bolt RopeDiaRange 16-19 - 122101900155 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 0.6299 to 0.7480 inch (16 to 19 mm)
View Details
Open Socket BS463:1958 RopeDiaRange 16 - 122101600010 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 0.6299 inch (16 mm)
View Details
Ferrule TCU Talurit® Ferrule_size_mm 1 - 120100100240 - Certex UK
Specs
Material Bronze / Copper Alloy; Copper (almost 99,9%)
View Details