Certex UK Crane End Stop with Padeye ESP ESP 25 D52 1205ESP25D52

Description
End Stops for crane rope applications. Type ESP has an inspection hole and is prepared for an RFID chip and gives the possibility to check tests and certificates of the product. Featueres:These end stops are designed for full load applications of rotation resistant and low rotation ropes. The chamfered surface around the cylinder matches different fitting devices. The bore of the end stop is slightly conical to distribute the stress over a larger area. The exact diameter and length of the end stop assembly should be confirmed when an order is placed to ensure a good match between stop and device. The end stop is specifically manufactured for rotation resistant and low rotational ropes with a fill factor between 0.61 and 0.76 for other rope types please contact us.
Request a Quote
Description
End Stops for crane rope applications. Type ESP has an inspection hole and is prepared for an RFID chip and gives the possibility to check tests and certificates of the product. Featueres:These end stops are designed for full load applications of rotation resistant and low rotation ropes. The chamfered surface around the cylinder matches different fitting devices. The bore of the end stop is slightly conical to distribute the stress over a larger area. The exact diameter and length of the end stop assembly should be confirmed when an order is placed to ensure a good match between stop and device. The end stop is specifically manufactured for rotation resistant and low rotational ropes with a fill factor between 0.61 and 0.76 for other rope types please contact us.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crane End Stop with Padeye ESP ESP 25 D52 - 1205ESP25D52 - Certex UK
Harworth, United Kingdom
Crane End Stop with Padeye ESP ESP 25 D52
1205ESP25D52
Crane End Stop with Padeye ESP ESP 25 D52 1205ESP25D52
End Stops for crane rope applications. Type ESP has an inspection hole and is prepared for an RFID chip and gives the possibility to check tests and certificates of the product. Featueres:These end stops are designed for full load applications of rotation resistant and low rotation ropes. The chamfered surface around the cylinder matches different fitting devices. The bore of the end stop is slightly conical to distribute the stress over a larger area. The exact diameter and length of the end stop assembly should be confirmed when an order is placed to ensure a good match between stop and device. The end stop is specifically manufactured for rotation resistant and low rotational ropes with a fill factor between 0.61 and 0.76 for other rope types please contact us.

End Stops for crane rope applications.

Type ESP has an inspection hole and is prepared for an RFID chip and gives the possibility to check tests and certificates of the product.

Featueres:These end stops are designed for full load applications of rotation resistant and low rotation ropes. The chamfered surface around the cylinder matches different fitting devices. The bore of the end stop is slightly conical to distribute the stress over a larger area.

The exact diameter and length of the end stop assembly should be confirmed when an order is placed to ensure a good match between stop and device.
The end stop is specifically manufactured for rotation resistant and low rotational ropes with a fill factor between 0.61 and 0.76 for other rope types please contact us.

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope Fittings and Cable Fittings
Product Number 1205ESP25D52
Product Name Crane End Stop with Padeye ESP ESP 25 D52
Type Stop Sleeve
Unlock Full Specs
to access all available technical data

Similar Products

Thimble SS 1900 RopeDiaRange 8 mm - 123100800060 - Certex UK
Specs
Type Thimble / Saddle
Application Power and Public Utility
Diameter 0.3150 inch (8 mm)
View Details
Crane End Stop ES ES 13 D30 - 1205ES13D30 - Certex UK
Specs
Type Stop Sleeve
Application Power and Public Utility
Diameter 0.5118 inch (13 mm)
View Details
Eye Ends SEE 4 - 1207SEE4 - Certex UK
Specs
Type Eye
Application Power and Public Utility
Diameter 0.1575 inch (4 mm)
View Details
Closed Swage Socket Crosby S-502 1039584 - 12071039584 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 1.5 to 1.57 inch (38 to 40 mm)
View Details