Certex UK Standard Steel Sleeves Crosby COLD TUFF® S-505 Ferrule_size_mm 7 mm 120100700220

Description
For flemish eye wire rope splicing. Designed for low temperature toughness. Resists cracking when swaged (equals or exceeds stainless steel sleeves). Special processed low carbon steel. COLD TUFF® for better swageability. Can be stamped for identification after swaging without concern for fractures when following these directions. Use round corner stamps to a maximum depth of 1.38mm. The area for stamping should be on the side of the sleeve in the plane of the sling eye, and no less than 7mm from either end of the sleeve. Standard Steel Sleeve terminations have efficiency ratings as follows based on the catalog strength of wire rope.
Request a Quote
Description
For flemish eye wire rope splicing. Designed for low temperature toughness. Resists cracking when swaged (equals or exceeds stainless steel sleeves). Special processed low carbon steel. COLD TUFF® for better swageability. Can be stamped for identification after swaging without concern for fractures when following these directions. Use round corner stamps to a maximum depth of 1.38mm. The area for stamping should be on the side of the sleeve in the plane of the sling eye, and no less than 7mm from either end of the sleeve. Standard Steel Sleeve terminations have efficiency ratings as follows based on the catalog strength of wire rope.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Standard Steel Sleeves Crosby COLD TUFF® S-505 Ferrule_size_mm 7 mm - 120100700220 - Certex UK
Harworth, United Kingdom
Standard Steel Sleeves Crosby COLD TUFF® S-505 Ferrule_size_mm 7 mm
120100700220
Standard Steel Sleeves Crosby COLD TUFF® S-505 Ferrule_size_mm 7 mm 120100700220
For flemish eye wire rope splicing. Designed for low temperature toughness. Resists cracking when swaged (equals or exceeds stainless steel sleeves). Special processed low carbon steel. COLD TUFF® for better swageability. Can be stamped for identification after swaging without concern for fractures when following these directions. Use round corner stamps to a maximum depth of 1.38mm. The area for stamping should be on the side of the sleeve in the plane of the sling eye, and no less than 7mm from either end of the sleeve. Standard Steel Sleeve terminations have efficiency ratings as follows based on the catalog strength of wire rope.
  • For flemish eye wire rope splicing.
  • Designed for low temperature toughness.
  • Resists cracking when swaged (equals or exceeds stainless steel sleeves).
  • Special processed low carbon steel.
  • COLD TUFF® for better swageability.
  • Can be stamped for identification after swaging without concern for fractures when following these directions.
    • Use round corner stamps to a maximum depth of 1.38mm.
    • The area for stamping should be on the side of the sleeve in the plane of the sling eye, and no less than 7mm from either end of the sleeve.
  • Standard Steel Sleeve terminations have efficiency ratings as follows based on the catalog strength of wire rope.
Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope Fittings and Cable Fittings
Product Number 120100700220
Product Name Standard Steel Sleeves Crosby COLD TUFF® S-505 Ferrule_size_mm 7 mm
Diameter 0.2362 to 0.2756 inch (6 to 7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Closed Spelter Socket CSS RopeDiaRange 18-19 - 122101900182 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 0.7087 to 0.7480 inch (18 to 19 mm)
View Details
Rope Pear Socket Nemag RopeDiaRange 25-27 - 122102700120 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 0.9843 to 1.06 inch (25 to 27 mm)
View Details
Wire Rope Grip POWERTEX PWRG RopeDiaRange 3-4 mm - 121100400090 - Certex UK
Specs
Application Power and Public Utility
Diameter 0.1181 to 0.1575 inch (3 to 4 mm)
Material PWRG-4 and -6 are drop forged. PWRG-8, -10, -12, -16, -20, -25, -35 are casted
View Details
Open Wedge Socket G-6413 RopeDiaRange 11-13 - 121501300242 - Certex UK
Specs
Features & Approvals Socket Fitting
Diameter 0.4331 to 0.5118 inch (11 to 13 mm)
Material Steel; high tensile steel
View Details