Certex UK Ferrule T Talurit® Ferrule_size_mm 26 120102600020

Description
The turnback ferrule system is easy to use. It is quick, safe and has proved itself to be totally reliable. The ferrules are thoroughly specified and very well defined for many different wire rope applications. The ferrules can be used for fibre core single layer wire ropes, steel core single layer wire ropes, rotation resistant wire ropes and spiral strand ropes.
Request a Quote
Description
The turnback ferrule system is easy to use. It is quick, safe and has proved itself to be totally reliable. The ferrules are thoroughly specified and very well defined for many different wire rope applications. The ferrules can be used for fibre core single layer wire ropes, steel core single layer wire ropes, rotation resistant wire ropes and spiral strand ropes.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ferrule T Talurit® Ferrule_size_mm 26 - 120102600020 - Certex UK
Harworth, United Kingdom
Ferrule T Talurit® Ferrule_size_mm 26
120102600020
Ferrule T Talurit® Ferrule_size_mm 26 120102600020
The turnback ferrule system is easy to use. It is quick, safe and has proved itself to be totally reliable. The ferrules are thoroughly specified and very well defined for many different wire rope applications. The ferrules can be used for fibre core single layer wire ropes, steel core single layer wire ropes, rotation resistant wire ropes and spiral strand ropes.

The turnback ferrule system is easy to use. It is quick, safe and has proved itself to be totally reliable. The ferrules are thoroughly specified and very well defined for many different wire rope applications.
The ferrules can be used for fibre core single layer wire ropes, steel core single layer wire ropes, rotation resistant wire ropes and spiral strand ropes.

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope Fittings and Cable Fittings
Product Number 120102600020
Product Name Ferrule T Talurit® Ferrule_size_mm 26
Material Aluminum; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Solid Wire Rope Thimble Crosby S-412 RopeDiaRange 22 - 123102200220 - Certex UK
Specs
Type Thimble / Saddle
Diameter 0.8661 inch (22 mm)
Material Cast Ductile Iron.
View Details
Wire Rope Grip DIN 1142 RopeDiaRange 34 mm - 121103400080 - Certex UK
Specs
Application Power and Public Utility
Diameter 1.34 inch (34 mm)
Material Steel; Steel
View Details
Closed Spelter Socket CSS RopeDiaRange 154-165 - 122116500182 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 6.06 to 6.5 inch (154 to 165 mm)
View Details
Wire Rope Grip DIN 1142 RopeDiaRange 40 mm - 121104000080 - Certex UK
Specs
Application Power and Public Utility
Diameter 1.57 inch (40 mm)
Material Steel; Steel
View Details