Caterpillar Machines Mini Excavators 305E2 CR

Description
The Cat E2 Series Mini Hydraulic Excavators are designed to carry on the solid performance of their E Series predecessors, while adding even greater value for the customer. The new High Definition Hydraulic (HDH) System, redesigned operator station and enhanced digital control panel specially designed for Cat Mini Excavators – COMPASS (Complete, Operation, Maintenance, Performance And Security System) – are all standard features that improve performance and increase value. Comfortable Working Environment The high quality suspension seat, 76 mm (3 in) retractable seat belt, easy to adjust armrests, and ergonomic layout provide superior comfort and reduce operator fatigue. The new interlocking front window system, updated operator interface and 100% pilot controls provide a best-in-class operator station and customer value. Engine Each of the E2 models is equipped with the engine solution to best support the power and performance required based on the weight class and application. Also, standard features like auto idle offer consistent lower engine speeds to increase engine life and offer fuel savings. COMPASS The COMPASS control panel was specifically designed by Caterpillar for compact excavators. It adds several new features to the machines including: passcode protected security system, adjustable auxiliary work tool flow control, economy mode, continuous flow, pattern changer and maintenance and performance information. Compact Radius The compact radius design gives greater machine versatility and the capability to work within confined areas. This allows the operator to concentrate on the work being done without having to worry about damaging the back of the machine or other job site obstacles. Standard Auxiliary Lines and Accumulator One-way and two-way auxiliary lines (combined function), including quick connections, are fitted as standard equipment so the machine comes ready to work. A standard accumulator allows for auxiliary pressure to be released, making connecting and disconnecting work tools safer and easier.
Description
The Cat E2 Series Mini Hydraulic Excavators are designed to carry on the solid performance of their E Series predecessors, while adding even greater value for the customer. The new High Definition Hydraulic (HDH) System, redesigned operator station and enhanced digital control panel specially designed for Cat Mini Excavators – COMPASS (Complete, Operation, Maintenance, Performance And Security System) – are all standard features that improve performance and increase value. Comfortable Working Environment The high quality suspension seat, 76 mm (3 in) retractable seat belt, easy to adjust armrests, and ergonomic layout provide superior comfort and reduce operator fatigue. The new interlocking front window system, updated operator interface and 100% pilot controls provide a best-in-class operator station and customer value. Engine Each of the E2 models is equipped with the engine solution to best support the power and performance required based on the weight class and application. Also, standard features like auto idle offer consistent lower engine speeds to increase engine life and offer fuel savings. COMPASS The COMPASS control panel was specifically designed by Caterpillar for compact excavators. It adds several new features to the machines including: passcode protected security system, adjustable auxiliary work tool flow control, economy mode, continuous flow, pattern changer and maintenance and performance information. Compact Radius The compact radius design gives greater machine versatility and the capability to work within confined areas. This allows the operator to concentrate on the work being done without having to worry about damaging the back of the machine or other job site obstacles. Standard Auxiliary Lines and Accumulator One-way and two-way auxiliary lines (combined function), including quick connections, are fitted as standard equipment so the machine comes ready to work. A standard accumulator allows for auxiliary pressure to be released, making connecting and disconnecting work tools safer and easier.
Datasheet
Datasheet Summary
Powered by GS/AI

The Caterpillar 305E2 CR Mini Excavator features a Cat C2.4 engine with a net power output of 30 kW (40.2 hp). It has an operating weight of 5020 kg (11,069 lb) with a cab and a maximum dig depth of 3670 mm (144 in). This model is designed for versatility in confined spaces, thanks to its compact radius design. Standard equipment includes a High Definition Hydraulic (HDH) System, adjustable auxiliary hydraulic lines, and a COMPASS control panel that enhances operation and maintenance capabilities. The machine is equipped with safety features such as an anti-theft security system and automatic engine idle to improve fuel efficiency. Optional features include air conditioning, mechanical quick couplers, and various work tool attachments, making it adaptable for a range of applications.

Datasheet Summary
Powered by GS/AI

The Caterpillar 305E2 CR Mini Excavator features a Cat C2.4 engine with a net power output of 30 kW (40.2 hp). It has an operating weight of 5020 kg (11,069 lb) with a cab and a maximum dig depth of 3670 mm (144 in). This model is designed for versatility in confined spaces, thanks to its compact radius design. Standard equipment includes a High Definition Hydraulic (HDH) System, adjustable auxiliary hydraulic lines, and a COMPASS control panel that enhances operation and maintenance capabilities. The machine is equipped with safety features such as an anti-theft security system and automatic engine idle to improve fuel efficiency. Optional features include air conditioning, mechanical quick couplers, and various work tool attachments, making it adaptable for a range of applications.

Suppliers

Company
Product
Description
Supplier Links
Mini Excavators - 305E2 CR - Caterpillar Machines
Cary, NC, USA
Mini Excavators
305E2 CR
Mini Excavators 305E2 CR
The Cat E2 Series Mini Hydraulic Excavators are designed to carry on the solid performance of their E Series predecessors, while adding even greater value for the customer. The new High Definition Hydraulic (HDH) System, redesigned operator station and enhanced digital control panel specially designed for Cat Mini Excavators – COMPASS (Complete, Operation, Maintenance, Performance And Security System) – are all standard features that improve performance and increase value. Comfortable Working Environment The high quality suspension seat, 76 mm (3 in) retractable seat belt, easy to adjust armrests, and ergonomic layout provide superior comfort and reduce operator fatigue. The new interlocking front window system, updated operator interface and 100% pilot controls provide a best-in-class operator station and customer value. Engine Each of the E2 models is equipped with the engine solution to best support the power and performance required based on the weight class and application. Also, standard features like auto idle offer consistent lower engine speeds to increase engine life and offer fuel savings. COMPASS The COMPASS control panel was specifically designed by Caterpillar for compact excavators. It adds several new features to the machines including: passcode protected security system, adjustable auxiliary work tool flow control, economy mode, continuous flow, pattern changer and maintenance and performance information. Compact Radius The compact radius design gives greater machine versatility and the capability to work within confined areas. This allows the operator to concentrate on the work being done without having to worry about damaging the back of the machine or other job site obstacles. Standard Auxiliary Lines and Accumulator One-way and two-way auxiliary lines (combined function), including quick connections, are fitted as standard equipment so the machine comes ready to work. A standard accumulator allows for auxiliary pressure to be released, making connecting and disconnecting work tools safer and easier.

The Cat E2 Series Mini Hydraulic Excavators are designed to carry on the solid performance of their E Series predecessors, while adding even greater value for the customer. The new High Definition Hydraulic (HDH) System, redesigned operator station and enhanced digital control panel specially designed for Cat Mini Excavators – COMPASS (Complete, Operation, Maintenance, Performance And Security System) – are all standard features that improve performance and increase value.
Comfortable Working Environment
The high quality suspension seat, 76 mm (3 in) retractable seat belt, easy to adjust armrests, and ergonomic layout provide superior comfort and reduce operator fatigue. The new interlocking front window system, updated operator interface and 100% pilot controls provide a best-in-class operator station and customer value.

Engine
Each of the E2 models is equipped with the engine solution to best support the power and performance required based on the weight class and application. Also, standard features like auto idle offer consistent lower engine speeds to increase engine life and offer fuel savings.
COMPASS
The COMPASS control panel was specifically designed by Caterpillar for compact excavators. It adds several new features to the machines including: passcode protected security system, adjustable auxiliary work tool flow control, economy mode, continuous flow, pattern changer and maintenance and performance information.
Compact Radius
The compact radius design gives greater machine versatility and the capability to work within confined areas. This allows the operator to concentrate on the work being done without having to worry about damaging the back of the machine or other job site obstacles.
Standard Auxiliary Lines and Accumulator
One-way and two-way auxiliary lines (combined function), including quick connections, are fitted as standard equipment so the machine comes ready to work. A standard accumulator allows for auxiliary pressure to be released, making connecting and disconnecting work tools safer and easier.

Supplier's Site Datasheet

Technical Specifications

  Caterpillar Machines
Product Category Earth Moving and Landscaping Machines
Product Number 305E2 CR
Product Name Mini Excavators
Type Crawler Excavator
Unlock Full Specs
to access all available technical data

Similar Products

Crawler Dozers -  - Case Construction Equipment, Inc.
Case Construction Equipment, Inc.
Specs
Type Track Dozer
Horsepower 138 to 232 HP
View Details
Gallmac Multipurpose Machines - TG12 - Tesmec USA, Inc.
Specs
Type Wheeled Excavator; Multipurpose Machine
Horsepower 100 HP
Load Capacity 2866 to 882 lbs (1300 to 400 kg)
View Details
Compact Wheel Loaders -  - Volvo Construction Equipment
Volvo Construction Equipment
Specs
Type Wheel Loader
Horsepower 54 to 75 HP
Operating Weight 9945 to 13779 lbs (4510 to 6249 kg)
View Details
 - 300.9D Mini Hydraulic Excavator - Caterpillar Forest Products
Caterpillar Forest Products
Specs
Type Crawler Excavator
Operating Weight 2060 lbs (934 kg)
Maximum Speed 1.12 miles/hr (0.5008 m/sec)
View Details