Bobcat Company Utility Vehicle 3200

Description
The 3200 4x2 utility vehicle is ideal for maintaining acreages and estates, parks, school and university properties, large construction sites, rental yards and municipalities. Accomplish work-related tasks and home projects. Travel with a passenger around larger properties and jobsites. Pull trailers and light implements. Haul cargo, soils, heavy supplies, generators, compressors and other engine-driven work tools.
Description
The 3200 4x2 utility vehicle is ideal for maintaining acreages and estates, parks, school and university properties, large construction sites, rental yards and municipalities. Accomplish work-related tasks and home projects. Travel with a passenger around larger properties and jobsites. Pull trailers and light implements. Haul cargo, soils, heavy supplies, generators, compressors and other engine-driven work tools.

Suppliers

Company
Product
Description
Supplier Links
Utility Vehicle - 3200 - Bobcat Company
West Fargo, ND, USA
Utility Vehicle
3200
Utility Vehicle 3200
The 3200 4x2 utility vehicle is ideal for maintaining acreages and estates, parks, school and university properties, large construction sites, rental yards and municipalities. Accomplish work-related tasks and home projects. Travel with a passenger around larger properties and jobsites. Pull trailers and light implements. Haul cargo, soils, heavy supplies, generators, compressors and other engine-driven work tools.

The 3200 4x2 utility vehicle is ideal for maintaining acreages and estates, parks, school and university properties, large construction sites, rental yards and municipalities. Accomplish work-related tasks and home projects.

Travel with a passenger around larger properties and jobsites. Pull trailers and light implements. Haul cargo, soils, heavy supplies, generators, compressors and other engine-driven work tools.

Supplier's Site

Technical Specifications

  Bobcat Company
Product Category Earth Moving and Landscaping Machines
Product Number 3200
Product Name Utility Vehicle
Type Utility Vehicle
Unlock Full Specs
to access all available technical data

Similar Products

 - 325D FM Forest Machine - Caterpillar Forest Products
Caterpillar Forest Products
Specs
Maximum Speed 3.4 miles/hr (1.52 m/sec)
View Details
Compact Wheel Loaders -  - Case Construction Equipment, Inc.
Case Construction Equipment, Inc.
Specs
Type Wheel Loader
Load Capacity 3800 to 5000 lbs (1723 to 2268 kg)
View Details
Skid Steer Loaders -  - Volvo Construction Equipment
Volvo Construction Equipment
Specs
Type Skid Steer Loader
Horsepower 48 to 74 HP
Load Capacity 1350 to 3000 lbs (612 to 1361 kg)
View Details
Skid-Steer Loader - S510 - Bobcat Company
Specs
Type Skid Steer Loader
Horsepower 49 HP
Load Capacity 1650 lbs (748 kg)
View Details