Wacker Neuson SE Tracked and Wheeled Excavators

Description
Compact excavators designed for power and productivity. These excavators combine the productivity of a larger crawler excavator with the versatility and accessibility of a compact excavator. The 75-hp, Tier 4 Final turbo charged engine along with an optimized power train utilizes a constant power concept to deliver maximum horsepower and torque, regardless of the load on the engine. The 127-degree boom swing allows the operator to dig along walls and trenches, work around pipes and dig along traffic lines while maintaining a compact footprint. High performance hydraulics enable spontaneous actuation of the hydraulic functions and maximum working speed Ergonomically designed, spacious cab provides visibility of the entire work site. Designed for long hours of operation with intuitive, easy to reach controls. A 3.5-inch high resolution color screen displays central functions controlled by the jog dia
Description
Compact excavators designed for power and productivity. These excavators combine the productivity of a larger crawler excavator with the versatility and accessibility of a compact excavator. The 75-hp, Tier 4 Final turbo charged engine along with an optimized power train utilizes a constant power concept to deliver maximum horsepower and torque, regardless of the load on the engine. The 127-degree boom swing allows the operator to dig along walls and trenches, work around pipes and dig along traffic lines while maintaining a compact footprint. High performance hydraulics enable spontaneous actuation of the hydraulic functions and maximum working speed Ergonomically designed, spacious cab provides visibility of the entire work site. Designed for long hours of operation with intuitive, easy to reach controls. A 3.5-inch high resolution color screen displays central functions controlled by the jog dia

Suppliers

Company
Product
Description
Supplier Links
Tracked and Wheeled Excavators -  - Wacker Neuson SE
Munich, Germany
Tracked and Wheeled Excavators
Tracked and Wheeled Excavators
Compact excavators designed for power and productivity. These excavators combine the productivity of a larger crawler excavator with the versatility and accessibility of a compact excavator. The 75-hp, Tier 4 Final turbo charged engine along with an optimized power train utilizes a constant power concept to deliver maximum horsepower and torque, regardless of the load on the engine. The 127-degree boom swing allows the operator to dig along walls and trenches, work around pipes and dig along traffic lines while maintaining a compact footprint. High performance hydraulics enable spontaneous actuation of the hydraulic functions and maximum working speed Ergonomically designed, spacious cab provides visibility of the entire work site. Designed for long hours of operation with intuitive, easy to reach controls. A 3.5-inch high resolution color screen displays central functions controlled by the jog dia

Compact excavators designed for power and productivity. These excavators combine the productivity of a larger crawler excavator with the versatility and accessibility of a compact excavator.

The 75-hp, Tier 4 Final turbo charged engine along with an optimized power train utilizes a constant power concept to deliver maximum horsepower and torque, regardless of the load on the engine. The 127-degree boom swing allows the operator to dig along walls and trenches, work around pipes and dig along traffic lines while maintaining a compact footprint.

  • High performance hydraulics enable spontaneous actuation of the hydraulic functions and maximum working speed
  • Ergonomically designed, spacious cab provides visibility of the entire work site.
  • Designed for long hours of operation with intuitive, easy to reach controls. A 3.5-inch high resolution color screen displays central functions controlled by the jog dia
Supplier's Site

Technical Specifications

  Wacker Neuson SE
Product Category Earth Moving and Landscaping Machines
Product Name Tracked and Wheeled Excavators
Type Crawler Excavator (optional feature); Wheeled Excavator (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Gallmac Multipurpose Machines - TG10 - Tesmec USA, Inc.
Specs
Type Wheeled Excavator; Wheel Loader; Multipurpose Machine
Horsepower 100 HP
Load Capacity 3748 to 11025 lbs (1700 to 5000 kg)
View Details
Wheel Dumpers - DW Series - Wacker Neuson SE
Specs
Type Dump Truck
Horsepower 36.2 to 73.7 HP
Load Capacity 6614 to 19842 lbs (3000 to 8999 kg)
View Details
Crawler Excavators -  - Case Construction Equipment, Inc.
Case Construction Equipment, Inc.
Specs
Type Crawler Excavator
Horsepower 105 to 512 HP
Operating Weight 26800 to 142800 lbs (12154 to 64762 kg)
View Details
 - D4K Track-Type Tractor - Caterpillar Forest Products
Caterpillar Forest Products
Specs
Type Track Dozer
Operating Weight 1345 lbs (610 kg)
Maximum Speed 5.6 miles/hr (2.5 m/sec)
View Details