Tesmec USA, Inc. Gallmac Multipurpose Machines TG12

Description
Gallmac machines are building site service vehicles, versatile and suitable for all kinds of operations within public works in urban and difficult access areas (road works, construction, utilities) where space is limited, such as town centers, along one-lane roads, or on work sites with limited maneuverability. These building-site service vehicles are characterized by: - Two independent circuits for transmission and working movements - Hydraulic system for the arm movements driven through a variable displacement pump - Transmission to wheels in closed circuit - "Automotive" control of the transmission - Hydraulic extra circuits for special applications
Datasheet
Description
Gallmac machines are building site service vehicles, versatile and suitable for all kinds of operations within public works in urban and difficult access areas (road works, construction, utilities) where space is limited, such as town centers, along one-lane roads, or on work sites with limited maneuverability. These building-site service vehicles are characterized by: - Two independent circuits for transmission and working movements - Hydraulic system for the arm movements driven through a variable displacement pump - Transmission to wheels in closed circuit - "Automotive" control of the transmission - Hydraulic extra circuits for special applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gallmac Multipurpose Machines - TG12 - Tesmec USA, Inc.
Alvarado, TX, USA
Gallmac Multipurpose Machines
TG12
Gallmac Multipurpose Machines TG12
Gallmac machines are building site service vehicles, versatile and suitable for all kinds of operations within public works in urban and difficult access areas (road works, construction, utilities) where space is limited, such as town centers, along one-lane roads, or on work sites with limited maneuverability. These building-site service vehicles are characterized by: - Two independent circuits for transmission and working movements - Hydraulic system for the arm movements driven through a variable displacement pump - Transmission to wheels in closed circuit - "Automotive" control of the transmission - Hydraulic extra circuits for special applications

Gallmac machines are building site service vehicles, versatile and suitable for all kinds of operations within public works in urban and difficult access areas (road works, construction, utilities) where space is limited, such as town centers, along one-lane roads, or on work sites with limited maneuverability.
These building-site service vehicles are characterized by:
- Two independent circuits for transmission and working movements
- Hydraulic system for the arm movements driven through a variable displacement pump
- Transmission to wheels in closed circuit
- "Automotive" control of the transmission
- Hydraulic extra circuits for special applications

Supplier's Site Datasheet

Technical Specifications

  Tesmec USA, Inc.
Product Category Earth Moving and Landscaping Machines
Product Number TG12
Product Name Gallmac Multipurpose Machines
Type Wheeled Excavator; Multipurpose Machine
Unlock Full Specs
to access all available technical data

Similar Products

 - D8T Track-Type Tractor - Caterpillar Forest Products
Caterpillar Forest Products
Specs
Type Track Dozer
Operating Weight 87733 lbs (39788 kg)
View Details
Compact Wheel Loaders - 914K - Caterpillar Machines
Caterpillar Machines
Specs
Type Wheel Loader
Horsepower 96 HP
Operating Weight 17910 lbs (8122 kg)
View Details
Midi-excavators -  - Case Construction Equipment, Inc.
Case Construction Equipment, Inc.
Specs
Type Crawler Excavator
Operating Weight 17552 to 19113 lbs (7960 to 8668 kg)
View Details
Skid Steer Loaders -  - Volvo Construction Equipment
Volvo Construction Equipment
Specs
Type Skid Steer Loader
Horsepower 48 to 74 HP
Load Capacity 1350 to 3000 lbs (612 to 1361 kg)
View Details