Caterpillar Machines Datasheets for Earth Moving and Landscaping Machines
Earth moving and landscape machines are used to prepare construction sites, and to move dirt and gravel.
Earth Moving and Landscaping Machines: Learn more
| Product Name | Notes |
|---|---|
| Cat C4.4 ACERT™ Engine The Cat C4.4 ACERT engine delivers the same level of performance using significantly less fuel than the previous series engine. Operator Station All seats include a... | |
| Compact Radius Configured without the additional counterweight the 302.7D CR is a true zero tail swing machine with the upper body staying within the width of the undercarriage during rotation. | |
| Easy Transportation Compact in size and weighing just 1380 kg (3,042 lb) in standard configuration with canopy the Cat 301.4C is easy to transport on a conventional trailer behind a... | |
| Engine The Cat C4.4 ACERT engine is built to meet your demanding needs all day every day. There is no interruption to your job process as our new regeneration system... | |
| Enjoy All Day Comfort Enjoy automatic temperature control, class leading sound levels, excellent all around visibility and low-effort joystick controls that move with you on a fully adjustable seat suspension. | |
| Enjoy All Day Comfort Enjoy automatic temperature control, class leading sound levels, excellent all around visibility and low-effort joystick controls that move with you on a fully adjustable seat suspension. | |
| Enjoy All Day Comfort Enjoy automatic temperature control, class leading sound levels, excellent all around visibility and low-effort joystick controls that move with you on a fully adjustable seat suspension. | |
| Slope Indicate New grade control feature provides you slope of blade in cross slope direction and mainfall (fore/aft) direction without having to estimate. „ Slope Assist New optional grade control... | |
| Slope Indicate New grade control feature provides you slope of blade in cross slope direction and mainfall (fore/aft) direction without having to estimate. Slope Assist New optional grade control feature... | |
| A great all-around excavator, the 320E is easy to maneuver, yet powerful enough to handle tough jobs. Lift capacity has been improved by 5 percent on the standard machine and... | |
| Cat Backhoe Loaders set the industry standard for operator comfort, exceptional performance, versatility and jobsite efficiency. Industry Leading Cab Standard air suspension seat, extra legroom and ergonomic joystick controls can... | |
| Cat Backhoe Loaders set the industry standard for operator comfort, exceptional performance, versatility and jobsite efficiency. Industry Leading Cab Standard air suspension seat, extra legroom and ergonomic controls can help... | |
| Cat Backhoe Loaders set the industry standard for operator comfort, exceptional performance, versatility and jobsite efficiency. Industry Leading Cab Standard air suspension seat, extra legroom and ergonomic joystick controls make... | |
| Cat Backhoe Loaders set the industry standard for operator comfort, exceptional performance, versatility and jobsite efficiency. Industry Leading Cab Standard air suspension seat, extra legroom and ergonomic joystick controls make... | |
| Cat Backhoe Loaders set the industry standard for operator comfort, exceptional performance, versatility and jobsite efficiency. Industry Leading Cab Standard air suspension seat, extra legroom and ergonomic joystick controls can... | |
| Experience the most intuitive finish grading tractor with the Cat D6K2. Redesigned to help you meet your goals, it improves your fuel efficiency and productivity. It is an excellent platform... | |
| Offering world class performance, value and reliability. Optimized Parallel Lift Z-bar Linkage Combines the digging efficiency of a traditional Z-bar with tool carrier capabilities for superior performance and flexibility. Cab... | |
| Offering world class performance, value and reliability. Optimized Parallel Lift Z-bar Linkage Combines the digging efficiency of a traditional Z-bar with tool carrier capabilities for superior performance and flexibility. Cab... | |
| Quick, powerful and up to 8 percent more fuel efficient than its predecessor, the 316E works productively and economically in many applications. It features a comfortable cab, a new operator-friendly... | |
| Setting the standard for wheel loader productivity, durability, versatility and comfort. Optimized Parallel Lift Z-bar Linkage Combines the digging efficiency of a traditional Z-bar with tool carrier capabilities for superior... | |
| Since its introduction in the 1990s, the 300 Series family of excavators has become the industry standard for production and performance. The E Series and the 318E continue that trend-setting... | |
| The 300.9D sub 3 ton class provides customers with a lower cost unit for entrance into MHE ownership. Compact Dimensions With an overall width of only 730 mm (2 ft... | |
| The 320E LRR, with its 6’7” tail swing, works efficiently in tight spaces, while retaining a full-size cab and excellent service access. Lift capacity has been increased by up to... | |
| The Cat 301.7D CR gives you a blend of power, control and stability to make your working day easier and more productive. Compact Radius The zero tail swing Cat 301.7D... | |
| The Cat 301.7D gives you a blend of power, control and stability to make your working day easier and more productive. High Flexibility Compact in size and with a transport... | |
| The Cat 302.4D provides power and efficiency so that you can get the best out of your job without ever feeling the strain. You can be assured of faster, more... | |
| The Cat 303.5E CR delivers high performance in a compact radius design to help you work in the tightest applications. Comfortable Working Environment Spacious and comfortable operator station with excellent... | |
| The Cat 303E CR Mini Hydraulic Excavator delivers high performance, durability and versatility in a compact design to help you work in a variety of applications. Comfortable Operator Station Includes... | |
| The Cat 304E CR delivers high performance in a compact radius design to help you work in the tightest applications. Comfortable Working Environment Spacious and comfortable operator station with excellent... | |
| The Cat 305.5E CR delivers high performance in a compact radius design to help you work in the tightest applications. Comfortable Working Environment Spacious and comfortable operator station with excellent... | |
| The Cat 305.5E CR delivers high performance in a compact radius design to help you work in the tightest applications. Comfortable Working Environment Spacious and comfortable operator station with excellent... | |
| The Cat 305E CR delivers high performance in a compact radius design to help you work in the tightest applications. Comfortable Working Environment Spacious and comfortable operator station with excellent... | |
| The Cat 308E2 CR SB Mini Hydraulic Excavator delivers high performance with the versatility of a swing boom front linkage in a durable Compact Radius design to help you work... | |
| The Cat 311F RR delivers fuel savings and performance - two attributes you need to be successful in your business. Tight Job, Right Machine With more and more jobs requiring... | |
| The Cat 415F2 Backhoe Loader delivers performance, increased fuel efficiency, superior hydraulic system and an all-new operator station. Ergonomic Operator Station Ample legroom inside the cab makes rotating the seat... | |
| The Cat 430F2 and 430F2 IT Backhoe Loaders deliver performance, increased fuel efficiency, superior hydraulic system, versatility and an all-new operator station. Ergonomic Operator Station Ample legroom inside the cab... | |
| The Cat 903C delivers high performance with outstanding versatility. Spacious cab with joystick control keeps you comfortable throughout the work day, allowing you to get more done. Loader design delivers... | |
| The Cat 906H2 Compact Wheel Loader delivers performance with versatility. Spacious, comfortable cab with the joystick control allows you to get more done. Loader design delivers strength and durability with... | |
| The Cat 906M delivers high performance with outstanding versatility. Spacious cab with joystick control keeps you comfortable throughout the work day, allowing you to get more done. Loader design delivers... | |
| The Cat 907H2 Compact Wheel Loader delivers performance with versatility. Spacious, comfortable cab with the joystick control allows you to get more done. Loader design delivers strength and durability with... | |
| The Cat 907M delivers high performance with outstanding versatility. Spacious cab with joystick control keeps you comfortable throughout the work day, allowing you to get more done. Loader design delivers... | |
| The Cat 908H2 Compact Wheel Loader delivers performance with versatility. Spacious, comfortable cab with the joystick control allows you to get more done. Loader design delivers strength and durability with... | |
| The Cat 908M delivers high performance with outstanding versatility. Spacious cab with joystick control keeps you comfortable throughout the work day, allowing you to get more done. Loader design delivers... | |
| The Cat 910K Compact Wheel Loader sets a new standard for productivity, fuel efficiency and comfort. On-the-go operator tuned hydraulics and drive train adjust the machine’s response to the task... | |
| The Cat 914K Compact Wheel Loader sets a new standard for productivity, fuel efficiency and comfort. On-the-go operator tuned hydraulics and drive train adjust the machine’s response to the task... | |
| The Cat E2 Series Mini Hydraulic Excavators are designed to carry on the solid performance of their E Series predecessors, while adding even greater value for the customer. The new... | |
| The new 313F L GC excavator is built for those who need dependable performance at a low cost per hour. The machine features an efficient C3.4B engine that’s light on... | |
| With new features, advanced technologies and a wide range of attachments, Cat Telehandlers offer you greater versatility - which means more work with one machine. |